EN
  • EN
  • DE

PH3330L

Part No PH3330L
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 100A LFPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 100A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.15V @ 1mA
Max Gate Charge 30.5nC @ 4.5V
Max Input Capacitance 4840pF @ 12V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 62.5W (Tc)
Maximum Rds On at Id,Vgs 3.3 mOhm @ 25A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package LFPAK56, Power-SO8
Dimension SC-100, SOT-669
Win Source Part Number 209881-PH3330L
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PH3330L CAD Model

Description

The PH3330L is a high-performance, low-voltage MOSFET produced by NXP Semiconductors, a renowned leader in the electronics industry. This product is designed to deliver efficient power management and conversion in a wide range of applications. With its compact footprint and robust construction, the PH3330L is an ideal choice for space-constrained and power-sensitive designs.

Key Features

  • Low Threshold Voltage: The device operates at a low threshold voltage, which ensures low conduction losses and enhances overall efficiency, particularly in low-voltage applications.
  • High-Speed Switching: The PH3330L MOSFET is optimized for fast switching, making it suitable for high-frequency power converters and other applications requiring rapid on-off cycles.
  • Low On-Resistance: Its low RDS(on) minimizes power loss and heat generation, thus supporting cooler and more reliable operation over extended periods.
  • Enhanced Durability: The MOSFET is built to withstand high energy pulses in the avalanche and commutation modes, which contributes to its durability and long-term reliability.
  • Surface-Mount Package: The component comes in a surface-mount package that allows for automated assembly processes, which can help reduce manufacturing costs and time.

Applications

The versatility of the PH3330L MOSFET makes it suitable for a broad spectrum of applications, including:

  • DC/DC converters
  • Power management systems
  • Motor control circuits
  • Switching regulators
  • Battery-powered devices
  • Load switches

Technical Specifications

Parameter Value Drain-source voltage (V<sub>DS) 30 V Gate-source voltage (V<sub>GS) ±20 V Continuous drain current (I<sub>D) 100 A Power dissipation (P<sub>D) 43 W Operating temperature range -55°C to +175°C

With its exceptional performance and reliability, the NXP PH3330L MOSFET is an excellent component for designers looking to optimize their power-sensitive applications.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 500V 7.5A TO-220FP
Lowest to $2.4717
Vishay
Dual N-Channel 40-V (D-S) MOSFET
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 10A TO220FP
Lowest to $2.6969
STMicroelectronics
MOSFET N-CH 500V 9A TO220FP
Lowest to $33.1300
STMicroelectronics
MOSFET N-CH 900V 8A TO-220FP
Lowest to $3.8577
Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us
STMicroelectronics
MOSFET N-CH 1000V 6.5A TO220FP
Lowest to $3.9201
STMicroelectronics
MOSFET N-CH 500V 12A TO-220FP
Lowest to $2.9060
STMicroelectronics
MOSFET N-CH 600V 17A TO220FP
Lowest to $5.6965

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8940 $58.9400
24+ $4.8371 $116.0904
37+ $4.6858 $173.3746
51+ $4.5345 $231.2595
66+ $4.3832 $289.2912
89+ $3.9293 $349.7077
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,650 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess