EN
  • EN
  • DE

PHD24N03

Part No PHD24N03
Manufacturer NXP / Nexperia
Catalog FETs - Single
Description TrenchMOS transistor Logic level FET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer NXP
Win Source Part Number 347640-PHD24N03
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PHD24N03 CAD Model

Description

Introducing the PHD24N03 from NXP Semiconductors

The PHD24N03 is a robust, high-performance N-channel TrenchMOS logic level FET designed and manufactured by NXP Semiconductors. This advanced power MOSFET is engineered to deliver exceptional efficiency and power density, making it an ideal solution for a wide array of applications, including but not limited to, automotive systems, power management circuits, and high-speed switching applications.

Key Features

  • Low Threshold Voltage: The PHD24N03 boasts a low threshold voltage, which ensures that it can be driven by logic-level voltages, making it compatible with modern microcontrollers and other digital circuits without the need for additional driver circuitry.
  • High-Speed Switching: This MOSFET is optimized for high-speed switching, providing improved performance in applications that require fast switching times, such as power converters and motor controllers.
  • High Current Capability: With its ability to handle high currents, the PHD24N03 is well-suited for power-intensive applications, offering reliable performance even under demanding conditions.
  • Low On-Resistance: The device features a low on-resistance (R<sub>DS(on)), which minimizes conduction losses and enhances overall efficiency, a critical factor in power-sensitive designs.
  • Thermal Management: The PHD24N03 is encapsulated in a robust package that provides excellent thermal characteristics, ensuring that the device remains cool during operation and prolonging its lifespan.

Applications

The versatility of the PHD24N03 allows it to be used in a variety of applications, including:

  • Automotive systems where reliability and efficiency are paramount.
  • DC/DC converters that require efficient power conversion.
  • Power supply units for computers and other electronic devices.
  • Motor control circuits where precise and efficient control is needed.

Quality and Reliability

NXP Semiconductors is renowned for their commitment to quality and reliability, and the PHD24N03 is no exception. It is designed to meet the stringent requirements of industrial and automotive applications, ensuring a long operational life and consistent performance. Whether you're designing for efficiency, power density, or ruggedness, the PHD24N03 from NXP is an excellent choice that offers the perfect blend of performance and reliability.

You May Also Be Interested in

Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
STMicroelectronics
DISCRETE
Lowest to $27.8572
Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.8602
Renesas Electronics America
MP-25LZU
Lowest to $12.5357
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess