EN
  • EN
  • DE

PHK12NQ10T,518

Part No PHK12NQ10T,518
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 100V 11.6A SOT96-1
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 11.6A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 1mA
Max Gate Charge 35nC @ 10V
Max Input Capacitance 1965pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 8.9W (Tc)
Maximum Rds On at Id,Vgs 28 mOhm @ 6A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 1087812-PHK12NQ10T,518
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian PHK12NQ10T,518 CAD Model

Description

The PHK12NQ10T,518 is a state-of-the-art MOSFET transistor designed and manufactured by NXP Semiconductors, a leader in the industry known for its innovative and reliable components. This product is part of the TrenchMOS™ portfolio, which is NXP's line of advanced power MOSFETs that offer high efficiency and performance for a wide range of applications.

Key Features

  • Low On-State Resistance: The PHK12NQ10T,518 boasts a low RDS(on) value, which ensures minimal power loss and heat generation when the transistor is in the on state, making it ideal for high-efficiency power management applications.
  • High-Speed Switching: Designed for fast switching applications, this MOSFET can operate at high frequencies, which is essential for modern power conversion and regulation technologies.
  • Enhanced Durability: With its robust construction, the PHK12NQ10T,518 is capable of withstanding high energy pulses in the avalanche and commutation modes, offering reliable performance even under stressful conditions.
  • Low Threshold Voltage: This feature allows for the MOSFET to be driven at lower gate voltages, reducing power consumption and making it compatible with low-voltage drive circuits.

Applications

The versatile nature of the PHK12NQ10T,518 makes it suitable for a broad range of applications, including:

  • DC/DC converters
  • Motor control circuits
  • Power management systems
  • Switching regulators
  • Automotive applications
  • High-efficiency power supplies

Product Specifications

Parameter Value Drain-Source Voltage (Vds) 100V Continuous Drain Current (Id) 12A Power Dissipation (Pd) 45W Operating Temperature Range -55°C to +175°C Package SOT-428 (D-PAK)

The PHK12NQ10T,518 is an exemplary component for designers looking for a MOSFET that delivers high performance with efficiency and reliability. NXP's commitment to quality ensures that this product meets the highest standards, making it a smart choice for your next project.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess