EN
  • EN
  • DE

PHP73N06T

Part No PHP73N06T
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 73A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 73A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 1mA
Max Gate Charge 54nC @ 10V
Max Input Capacitance 2464pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 166W (Tc)
Maximum Rds On at Id,Vgs 14 mOhm @ 25A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 061494-PHP73N06T
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Automotive, Motor Drive & Control, Power Management
Ultra Librarian 3D Model Ultra Librarian PHP73N06T CAD Model

Description

Introducing the PHP73N06T MOSFET by NXP Semiconductors

The PHP73N06T is a robust TrenchMOS™ logic level N-channel enhancement mode Field-Effect Transistor (FET) designed and manufactured by the renowned NXP Semiconductors. This high-performance component is particularly engineered to deliver exceptional efficiency and power density in a wide range of applications. The PHP73N06T is an ideal choice for switch mode power supplies, DC-AC converters, motor drives, and other power management tasks where a low on-state resistance and high switching speeds are of paramount importance.

Key Features

  • Low Threshold Voltage: The device features a low threshold voltage that ensures it can be driven by logic level voltages, making it compatible with modern microcontroller outputs without the need for additional driver circuits.
  • High-Speed Switching: With its fast switching capabilities, the PHP73N06T can handle high-frequency operations, which makes it suitable for high-efficiency power supplies and converters.
  • Low On-State Resistance (R<sub>ds(on)): The MOSFET boasts an extremely low on-state resistance, reducing conduction losses and improving overall efficiency in electronic circuits.
  • High Current Capability: It is capable of handling continuous drain currents, making it a reliable choice for high current applications.
  • Robust Thermal Performance: The PHP73N06T is encapsulated in a TO-220 package which is known for its excellent thermal characteristics, ensuring the device operates within safe temperature ranges under high power conditions.

Applications

The versatility of the PHP73N06T allows it to be used in various high-performance applications, including:

  • Power supply units (PSUs)
  • DC-DC converters
  • Motor control circuits
  • Automotive applications
  • Power management systems

With its combination of high-speed switching, low on-state resistance, and logic level gate drive requirements, the PHP73N06T from NXP is a powerful solution for designers looking to optimize their power management systems. Whether it's for consumer electronics, automotive, or industrial applications, the PHP73N06T offers the reliability and performance needed to meet the demands of modern electronic designs.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 1000V 6.5A TO220FP
Lowest to $3.9201
STMicroelectronics
MOSFET N-CH 600V 17A TO220FP
Lowest to $5.6965
STMicroelectronics
MOSFET N-CH 800V 11A TO220FP
Lowest to $5.4227
Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us
NXP / Nexperia
IC TRANS RF LDMOS / RF Mosfet LDMOS (Dual) 28 V 800 mA 1.81GHz 17.4dB 71W NI-1230-4LS2L
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 5A TO-220FP
Need more? Email Us
STMicroelectronics
N-channel 800 V, 0.3 ohm typ., 14 A SuperMESH 5 Power MOSFET
Lowest to $4.4352
IXYS
HiPerFET Power MOSFETs
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 4.6A TO-220FP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1282 $59.4358
46+ $2.5666 $118.0636
70+ $2.4865 $174.0550
96+ $2.4063 $231.0048
125+ $2.3261 $290.7625
167+ $2.0855 $348.2785
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 698 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess