EN
  • EN
  • DE

PHSMC9S08AC48CFDE

Part No PHSMC9S08AC48CFDE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MICROCONTROLLER, 8-BIT, HC08/S08 / * Microcontroller IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series *
Package Bulk
Standard Package 1
HTSUS 0000.00.0000
Win Source Part Number 1346233-PHSMC9S08AC48CFDE
Ultra Librarian 3D Model Ultra Librarian PHSMC9S08AC48CFDE CAD Model

Description

The NXP PHSMC9S08AC48CFDE is a highly integrated and efficient microcontroller designed for a wide range of applications. This microcontroller is part of the HCS08 family, which is well-known for its robust architecture, high-performance capabilities, and flexibility, making it suitable for industrial, automotive, and consumer electronics applications.

Key Features:

  • Core: The device features an S08 core, which is an 8-bit CPU offering a perfect balance between processing power and power consumption. The S08 core is capable of speeds up to 40 MHz, ensuring swift and responsive operation.
  • Memory: It comes with 48 KB of on-chip flash memory, which provides ample space for complex programs and algorithms. Additionally, the microcontroller boasts 2 KB of RAM for efficient data processing and temporary data storage.
  • Temperature Range: The microcontroller operates reliably across a wide temperature range, making it suitable for harsh environments.
  • Package: Encased in a 48-pin LQFP (Low-Profile Quad Flat Package), the PHSMC9S08AC48CFDE offers a compact footprint while still providing enough pins for a variety of I/O options and peripherals.
  • Peripherals: The device includes a range of integrated peripherals such as multiple ADC channels, timers, and serial communication interfaces (SCI, SPI, I2C) that facilitate the creation of complex and versatile applications.
  • Power Efficiency: Designed with power efficiency in mind, it features various power-saving modes, making it ideal for battery-operated devices.
  • Development Support: NXP provides comprehensive development support for the PHSMC9S08AC48CFDE with software libraries, development boards, and a robust IDE, which accelerates the development process and helps bring products to market faster.

Applications:

The PHSMC9S08AC48CFDE is well-suited for a variety of applications, including but not limited to embedded systems, consumer electronics, automotive control units, industrial automation systems, and smart sensors. Its combination of performance, memory capacity, and peripheral integration makes it a versatile choice for designers looking to develop advanced and reliable products.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess