EN
  • EN
  • DE

PHU101NQ03LT,127

Part No PHU101NQ03LT,127
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 75A SOT533
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 75A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Gate-Source Threshold Voltage 2.5V @ 1mA
Max Gate Charge 23nC @ 5V
Max Input Capacitance 2180pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 166W (Tc)
Maximum Rds On at Id,Vgs 5.5 mOhm @ 25A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package I-Pak
Dimension TO-251-3 Short Leads, IPak, TO-251AA
Win Source Part Number 1087847-PHU101NQ03LT,127
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PHU101NQ03LT,127 CAD Model

Description

Product Overview: PHU101NQ03LT,127 by NXP Semiconductors

The PHU101NQ03LT,127 is a high-performance, N-channel TrenchMOS™ logic level FET designed and manufactured by the renowned NXP Semiconductors. This field-effect transistor is engineered to deliver efficient power management and signal processing in a wide array of applications. Its logic level gate drive makes it compatible with 5V logic circuits, thus simplifying the integration process into various electronic systems.

Key Features

  • Low threshold voltage: This feature allows the PHU101NQ03LT,127 to turn on at lower voltages, making it suitable for logic-level applications.
  • High-speed switching: The device is optimized for fast switching, reducing transition losses and improving overall performance in high-frequency applications.
  • Low on-state resistance (R<sub>DS(on)): The low resistance during conduction minimizes power loss and heat generation, enhancing efficiency and reliability.
  • Robust thermal performance: With an excellent thermal design, the PHU101NQ03LT,127 can handle higher currents and operate effectively under varying temperature conditions.
  • Surface-mount package: The device comes in a compact SOT-428 (D-PAK) package, which is suitable for automated assembly processes and saves board space.

Applications

The versatility of the PHU101NQ03LT,127 allows it to be used in a multitude of applications, including but not limited to:

  • DC/DC converters: Its efficiency in high-speed switching is ideal for power conversion circuits.
  • Motor control circuits: The FET's robust power handling capabilities make it suitable for controlling motors in industrial and automotive applications.
  • Power management systems: It can be used in power supply circuits, ensuring stable and efficient power distribution.
  • Load switching: The device's low threshold voltage and fast switching are perfect for load-switching applications.

Conclusion

NXP's PHU101NQ03LT,127 is a testament to the company's commitment to providing high-quality, reliable semiconductor products. Its integration of advanced TrenchMOS technology with logic level control makes it an indispensable component for designers seeking to optimize their power management solutions. Whether it's for industrial, automotive, or consumer electronics, the PHU101NQ03LT,127 is engineered to meet the demands of modern electronic systems.

You May Also Be Interested in

Panjit
Advanced Trench Process Technology
Lowest to $0.2356
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5821 $52.3890
210+ $0.4777 $100.3170
325+ $0.4627 $150.3775
450+ $0.4478 $201.5100
580+ $0.4329 $251.0820
775+ $0.3881 $300.7775
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,580 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess