EN
  • EN
  • DE

PMBT3906

Part No PMBT3906
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Arrays
Description TRANS 2PNP 40V 0.2A SOT666 / Trans GP BJT PNP 40V 0.2A 250mW Automotive 3-Pin SOT-23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Transistor Polarity 2 PNP (Dual)
Maximum Current Collector 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage 40V
Max Vce (sat) 400mV @ 5mA, 50mA
Collector Cut-off Current(Max) 50nA (ICBO)
Typical Gain (hFE) (Min) 100 @ 10mA, 1V
Maximum Power Dissipation 360mW
Frequency - Transition 250MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-666
Win Source Part Number 096080-PMBT3906
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name PMBT3906
Introduction Date August 15, 2003
ECCN EAR99
Country of Origin China, Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian PMBT3906 CAD Model

Description

NXP PMBT3906 PNP Bipolar Transistor

The NXP PMBT3906 is a PNP bipolar junction transistor (BJT) designed for general-purpose switching and amplification applications. This versatile transistor is part of NXP's portfolio of low-voltage, low-current devices, and it is particularly suited for portable and low-power applications due to its compact size and efficient performance.

Key Features:

  • Transistor Polarity: PNP - This indicates that the PMBT3906 uses holes as its majority charge carriers, making it suitable for use in the negative side of circuits.
  • Collector-Emitter Voltage (Vceo): 40V - The maximum voltage that can be safely applied from the collector to the emitter with the base open.
  • Collector Current (Ic): 200mA - The maximum continuous current that can flow through the collector of the transistor.
  • Power Dissipation (Pd): 300mW - The amount of power that the PMBT3906 can dissipate without exceeding its maximum operating temperature.
  • DC Current Gain (hFE): 100 to 300 - A measure of the amplification capability of the transistor, indicating how much the collector current is amplified relative to the base current.
  • Operating Temperature Range: -65°C to +150°C - The range of ambient temperatures over which the device can operate reliably.

Applications:

The PMBT3906 is ideal for a wide variety of general-purpose applications, including but not limited to:

  • Signal processing
  • Audio amplifiers
  • Switching circuits
  • Linear amplification
  • Power management functions

Package and Quality:

The NXP PMBT3906 comes in a small SOT-23 surface-mount package, which is widely used in the industry and is known for its space-saving footprint. This packaging makes it an excellent choice for densely populated PCBs where space is at a premium. Additionally, NXP's commitment to quality ensures that this transistor meets stringent industry standards for performance and reliability.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN/PNP 15V/12V 8DFN
Lowest to $0.6078
TAEJIN / HTC Korea
TRANS 8NPN DARL 50V 500MA 18SOP
Lowest to $0.8848
Nexperia USA Inc.
TRANS 2PNP 60V 0.77A 6TSOP
Lowest to $0.6986
Nexperia USA Inc.
TRANS 2PNP 45V 0.1A 6TSOP
Lowest to $0.2053
Shenzhen Xinbole Electronics Co., Ltd.
50V 8 500mA DIP-18 Bipolar Transistor Arrays RoHS
Lowest to $0.3360
Central Semiconductor Corp
Dual Transistors | TRANS 2NPN 30V 0.5A TO-78
Lowest to $32.9940
Diodes Incorporated
TRANS 2NPN 25V 2A SM8
Lowest to $0.4441
Nexperia USA Inc.
TRANS 2PNP 45V 0.5A 6TSOP
Lowest to $0.0873
Rohm Semiconductor
TRANS NPN/PNP 50V/12V UMT6
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3,500+ $0.0143 $50.0500
7,465+ $0.0134 $100.0310
11,540+ $0.0130 $150.0200
16,670+ $0.0120 $200.0400
21,555+ $0.0116 $250.0380
27,030+ $0.0111 $300.0330
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 990,000 pieces
MOQ: 3500 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess