EN
  • EN
  • DE

PMD5001K

Part No PMD5001K
Manufacturer NXP / Nexperia
Catalog Transistors - Special Purpose
Description IC MOSFET DRIVER SC-59A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity PNP + Base-Emitter Diode
Applications Gate Driver
Voltage Rating 40V
Current Rating 100mA
Mounting SMD (SMT)
Case / Package SMT3; MPAK
Win Source Part Number 061958-PMD5001K
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PMD5001K CAD Model

Description

The NXP PMD5001K is a cutting-edge product designed to meet the demands of modern electronics. This device is a testament to NXP's commitment to providing solutions that enable secure connections for a smarter world. As a leader in the semiconductor industry, NXP's PMD5001K is crafted with precision and engineered to deliver high performance and reliability.

Key Features

  • High Efficiency: The PMD5001K boasts an exceptional level of efficiency, making it ideal for power-sensitive applications. Its design ensures minimal power loss and optimal operation, which is crucial for extending the battery life of portable devices.
  • Advanced Technology: Utilizing state-of-the-art semiconductor technology, the PMD5001K offers superior performance. This technology ensures that the device operates at the highest standards of speed and responsiveness.
  • Compact Design: The small form factor of the PMD5001K makes it suitable for space-constrained applications. Its compact size does not compromise on power or functionality, making it a versatile choice for a wide range of electronic products.
  • Robust Security: Security is a paramount concern in today's connected world, and the PMD5001K is designed with robust security features to protect against unauthorized access and ensure data integrity.

Applications

The NXP PMD5001K is ideal for a variety of applications across different sectors. Its versatility allows it to be used in:

  • Automotive systems
  • Industrial controls
  • Consumer electronics
  • Communication infrastructure
  • Medical devices

Why Choose the PMD5001K?

Choosing the NXP PMD5001K means selecting a product that offers the perfect blend of power, performance, and security. Its innovative features and robust design make it an indispensable component for any application that demands the highest level of reliability and efficiency. Whether you're developing the next generation of automotive systems or designing cutting-edge consumer electronics, the PMD5001K provides the foundation you need to succeed.

You May Also Be Interested in

Advanced Linear Devices Inc.
MOSFET DUAL SAB 10.6V 8SOIC / Transistor Supercapacitor Auto Balancing 2 N-Channel (Dual) 10.6V 80mA Surface Mount 8-SOIC
Need more? Email Us
Advanced Linear Devices Inc.
MOSFET DUAL SAB 10.6V 8SOIC / Transistor Supercapacitor Auto Balancing 2 N-Channel (Dual) 10.6V 80mA Surface Mount 8-SOIC
Need more? Email Us
ON Semiconductor
Dual Common Base-Collector Bias Resistor Transistors NPN and PNP Silicon Surface Mount Transistors with Monolithic Bias Resistor Network
Lowest to $1.4056
Advanced Linear Devices Inc.
MOSFET QUAD SAB 2.3V 16SOIC
Need more? Email Us
Harris Corporation
THYRISTOR/TRANSISTOR ARRAY
Need more? Email Us
NXP / Nexperia
Low VCEsat (BISS) transistors
Lowest to $1.2659
Freescale Semiconductor - NXP
Transistor
Need more? Email Us
Advanced Linear Devices Inc.
MOSFET DUAL SAB 1.9V EE 8SOIC
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 30V 100MA DUAL SOT143B
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess