EN
  • EN
  • DE

PMEM4030PS,115

Part No PMEM4030PS,115
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Description TRANS PNP 50V 2A SOT96-1
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel package
Part Status Obsolete(EOL)
Transistor Type PNP + Diode (Isolated)
Current - Collector (Ic) (Maximum) 2A
Voltage - Collector Emitter Breakdown (Maximum) 50V
Vce Saturation (Maximum) @ Ib, Ic 390mV @ 300mA, 3A
Current - Collector Cutoff (Maximum) 100nA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce 200 @ 1A, 2V
Power - Max 1W
Frequency - Transition 100MHz
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SO
Win Source Part Number 792429-PMEM4030PS,115
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PMEM4030PS,115 CAD Model

Description

Introducing the PMEM4030PS,115 from NXP Semiconductors

The PMEM4030PS,115 is a cutting-edge product from NXP Semiconductors, designed to cater to a wide range of applications requiring reliable and efficient power management. This device is part of NXP's extensive portfolio of power management integrated circuits, which are known for their high performance, durability, and versatility.

Key Features

  • High Precision: The PMEM4030PS,115 offers precise power management capabilities, ensuring stable operation for the connected components.
  • Low Power Consumption: With a focus on energy efficiency, this device operates with minimal power wastage, making it ideal for battery-powered applications.
  • Robust Design: Built to withstand harsh conditions, the PMEM4030PS,115 is reliable in a variety of environments and temperature ranges.
  • Compact Footprint: The small size of the component makes it perfect for space-constrained applications without compromising on power or functionality.

Applications

The PMEM4030PS,115 is suitable for a diverse array of applications, including but not limited to:

  • Portable and wearable electronics
  • Automotive systems
  • Industrial controls
  • Medical devices
  • Telecommunications equipment

Technical Specifications

Here are some of the technical specifications that make the PMEM4030PS,115 an excellent choice for your power management needs:

  • Package: SOT-353
  • Number of Pins: 5
  • Operating Temperature Range: Specified by the manufacturer
  • Mounting Type: Surface Mount

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability. The PMEM4030PS,115 is manufactured under strict quality control measures to ensure that it meets the high standards expected by customers in various industries.

Whether you are designing a new product or looking to improve an existing one, the PMEM4030PS,115 from NXP Semiconductors is an excellent choice for your power management solutions. Its combination of precision, efficiency, and compact size makes it a versatile component that can enhance the performance and reliability of your electronic devices.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess