The NXP PMN27UN is a high-performance, N-channel TrenchMOS logic level MOSFET designed for a wide range of applications that demand high efficiency and reliability. This power MOSFET is part of NXP's leading-edge TrenchMOS portfolio, which is renowned for providing state-of-the-art solutions to the electronics market.
Key Features
- Low On-Resistance: The PMN27UN boasts an exceptionally low on-resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved overall efficiency in applications.
- High-Speed Switching: With its fast switching capabilities, this MOSFET is ideal for high-frequency applications, contributing to better performance and energy savings.
- Logic Level Drive: It can be directly driven from a logic level source, such as a microcontroller, making it convenient for a wide array of applications without the need for additional driver circuits.
- Low Threshold Voltage: The low threshold voltage (V<sub>GS(th)) facilitates easy drive and control at lower gate voltages, enhancing compatibility with existing circuit designs.
Applications
The PMN27UN is versatile and can be used in various applications including, but not limited to:
- DC/DC converters
- Power management circuits
- Motor control systems
- Computing and server power supplies
- Telecommunication equipment
Specifications
Characteristic
Value
Package
SOT457 (SC-74)
Drain-source voltage (V<sub>DS)
30 V
Continuous drain current (I<sub>D)
3.1 A
Power dissipation (P<sub>D)
1.25 W
Junction temperature (T<sub>j)
-55°C to +150°C
The PMN27UN's robust construction and thermal performance make it suitable for demanding environments, ensuring reliability and a long operational life. Whether you're designing power-efficient consumer electronics or robust industrial systems, the NXP PMN27UN MOSFET is an excellent choice for your circuit needs.