EN
  • EN
  • DE

PMN34UN,135

Part No PMN34UN,135
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 4.9A 6TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 4.9A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 4.5V
Gate-Source Threshold Voltage 700mV @ 1mA
Max Gate Charge 9.9nC @ 4.5V
Max Input Capacitance 790pF @ 25V
Maximum Gate-Source Voltage ±8V
Power Dissipation (Max) 1.75W (Tc)
Maximum Rds On at Id,Vgs 46 mOhm @ 2A, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 6-TSOP
Dimension SC-74, SOT-457
Win Source Part Number 1089702-PMN34UN,135
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 10k pcs
Ultra Librarian 3D Model Ultra Librarian PMN34UN,135 CAD Model

Description

The PMN34UN,135 is a cutting-edge semiconductor device designed and manufactured by NXP Semiconductors, a leader in the industry known for their innovative and reliable products. This particular component is a testament to NXP's commitment to delivering high-performance solutions for a wide range of electronic applications.

Key Features

  • Type: MOSFET
  • Technology: TrenchMOS™
  • Configuration: Single N-Channel
  • Drain-Source Voltage (V<sub>DS): 30V
  • Continuous Drain Current (I<sub>D): High
  • Power Dissipation (P<sub>D): Robust
  • R<sub>DS(on): Low
  • Package: SOT-23

Applications

The PMN34UN,135 is ideal for a variety of applications where efficiency and power control are paramount. It is commonly used in:

  • Power management systems
  • Load switch circuits
  • DC-DC converters
  • Battery management
  • Motor control units

Performance and Reliability

NXP's PMN34UN,135 MOSFET is engineered to provide exceptional performance with a low on-state resistance, which minimizes power loss and enhances efficiency. Its high-speed switching capabilities make it suitable for high-frequency operations, while the robust thermal characteristics ensure reliability under varying operational conditions.

Environmental and Quality Certifications

In line with NXP's commitment to environmental stewardship and quality, the PMN34UN,135 complies with various international standards, including RoHS and REACH. It is manufactured in facilities with quality management systems certified to ISO 9001/14001 standards, ensuring that customers receive products of the highest quality and reliability.

Conclusion

The PMN34UN,135 from NXP Semiconductors is a testament to the company's ability to blend innovation with reliability. Its advanced features and compliance with stringent standards make it an excellent choice for designers and engineers looking to incorporate a high-quality N-Channel MOSFET into their electronic designs.

You May Also Be Interested in

Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5410 $58.4430
56+ $2.0848 $116.7488
86+ $2.0201 $173.7286
119+ $1.9543 $232.5617
153+ $1.8896 $289.1088
205+ $1.6944 $347.3520
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 122,700 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess