EN
  • EN
  • DE

PRTR5V0U2F

Part No PRTR5V0U2F
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description Ultra low capacitance double rail-to-rail ESD protection
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1239374-PRTR5V0U2F
Manufacturer Homepage www.nxp.com
Family Name PRTR5V0U2F
Introduction Date November 03, 2008
ECCN EAR99
Country of Origin China, Malaysia
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PRTR5V0U2F CAD Model

Description

NXP PRTR5V0U2F Ultra Low Capacitance Double Rail-to-Rail ESD Protection

The NXP PRTR5V0U2F is a state-of-the-art ESD protection device designed to safeguard high-speed data lines from electrostatic discharge damages. This component is part of NXP's portfolio of ESD protection devices, which are engineered to provide robust protection for electronic equipment. The PRTR5V0U2F is particularly suitable for applications that require ultra-low capacitance and minimal signal distortion, making it an ideal choice for USB 2.0, HDMI, LVDS, and other high-speed data interfaces.

Featuring a double rail-to-rail configuration, the PRTR5V0U2F ensures that both positive and negative transients are clamped effectively, providing symmetrical ESD protection for differential data lines. The device comes in a small SOT143B plastic package, which not only saves valuable PCB space but also allows for closer placement to the data lines, thereby enhancing its protective performance.

One of the key specifications of the PRTR5V0U2F is its ultra-low line capacitance of only 0.7 pF. This low capacitance ensures that the signal integrity of high-speed data lines is maintained, preventing any significant impact on signal rise and fall times. Additionally, the device is capable of withstanding ESD discharges up to 8 kV according to the IEC 61000-4-2 standard, offering a high level of protection against common ESD events.

The NXP PRTR5V0U2F also features a very low leakage current, minimizing power consumption when the device is in standby mode. This characteristic is particularly important for battery-powered applications, where power efficiency is crucial. Furthermore, its robust design allows the PRTR5V0U2F to operate over a wide temperature range, ensuring reliable performance under various environmental conditions.

Overall, the NXP PRTR5V0U2F is an excellent choice for designers looking to enhance the ESD robustness of their systems without compromising on signal quality or power efficiency. Its combination of ultra-low capacitance, high ESD protection level, and compact form factor makes it a versatile and reliable solution for a wide range of high-speed data applications.

You May Also Be Interested in

ON Semiconductor
TVS DIODE 64.1VWM 103VC SMB
Need more? Email Us
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SMB
Lowest to $0.1455
Microsemi Corporation
TVS DIODE 75VWM 14SOIC / Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount 14-SOIC
Lowest to $1.9589
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
Littelfuse Inc.
TVS DIODE 77.8VWM 125VC SMC
Need more? Email Us
Diodes Incorporated
TVS DIODE 24VWM 38.9VC SMC
Lowest to $0.3042
Vishay
TVS DIODE 30VWM 48.4VC SMC
Lowest to $5.0855
Vishay
TVS DIODE 36VWM DO214AB
Lowest to $0.8498
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2313

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4277 $51.3240
250+ $0.4007 $100.1750
390+ $0.3871 $150.9690
560+ $0.3600 $201.6000
725+ $0.3465 $251.2125
905+ $0.3330 $301.3650
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess