EN
  • EN
  • DE

PSMN009-100W

Part No PSMN009-100W
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 100V 100A SOT429
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 100A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 1mA
Max Gate Charge 214nC @ 10V
Max Input Capacitance 9000pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 300W (Tc)
Maximum Rds On at Id,Vgs 9 mOhm @ 25A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Dimension TO-247-3
Win Source Part Number 210275-PSMN009-100W
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PSMN009-100W CAD Model

Description

The PSMN009-100W is a high-performance, N-channel enhancement-mode Power MOSFET produced by the renowned semiconductor manufacturer, NXP Semiconductors. This power transistor is designed to deliver efficiency and reliability for a wide range of applications, including switching and amplification in power management circuits.

Key Features:

  • Low On-Resistance: The PSMN009-100W boasts an exceptionally low on-state resistance (R<sub>DS(on)), which minimizes conduction losses and improves overall efficiency in high-current applications.
  • High Current Capability: This device is capable of handling high continuous drain currents, making it suitable for demanding power conversion and regulation tasks.
  • 100V Drain-Source Voltage: With a maximum drain-source voltage (V<sub>DS) of 100V, the PSMN009-100W can be used in circuits with higher operating voltages, providing greater flexibility in system design.
  • Fast Switching Speed: The MOSFET's fast switching characteristics enable high-frequency operation, which is essential for efficient power converters and inverters.
  • Low Gate Charge: A reduced gate charge (Q<sub>G) allows for lower switching losses and easier driveability, which can simplify the design of driving circuits and reduce overall system cost.
  • Robust Thermal Performance: With an excellent thermal design, the PSMN009-100W ensures reliable operation even under high temperature conditions, extending the lifespan of the device and the systems it powers.

Applications:

The versatility of the PSMN009-100W MOSFET makes it ideal for a variety of applications, including:

  • DC-DC Converters
  • Motor Drives
  • Power Supplies
  • Battery Management Systems
  • Automotive Electronics
  • Switch Mode Power Supplies (SMPS)

Quality and Reliability:

NXP Semiconductors is committed to delivering high-quality products. The PSMN009-100W is manufactured with state-of-the-art technology, ensuring that each component meets rigorous standards for performance and reliability. Whether for industrial, commercial, or automotive applications, this MOSFET is designed to provide a dependable solution for power control and management challenges.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess