EN
  • EN
  • DE

PSMN010-55D

Part No PSMN010-55D
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 55V 75A DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 55V
Continuous Drain Current at 25°C 75A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2V @ 1mA
Max Gate Charge 55nC @ 5V
Max Input Capacitance 3300pF @ 20V
Maximum Gate-Source Voltage ±15V
Power Dissipation (Max) 125W (Tc)
Maximum Rds On at Id,Vgs 10.5 mOhm @ 25A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 062141-PSMN010-55D
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PSMN010-55D CAD Model

Description

Introducing the PSMN010-55D MOSFET from NXP Semiconductors

The PSMN010-55D is a state-of-the-art N-channel enhancement mode Field-Effect Transistor (FET) brought to you by NXP Semiconductors, a leader in the semiconductor industry. Designed for high-efficiency power management tasks, this robust MOSFET is engineered to deliver outstanding performance in a wide range of applications.

Key Features

  • Low On-Resistance: With an extremely low on-resistance (R<sub>DS(on)) of just 10 mΩ at a gate drive of 10V, this MOSFET ensures minimal power loss and improved energy efficiency, making it ideal for high-performance applications.
  • High Current Capacity: The PSMN010-55D can handle continuous drain currents up to 100A, allowing for robust performance in demanding situations.
  • High-Speed Switching: This MOSFET features fast switching capabilities, which is critical for reducing switching losses and improving the power conversion efficiency in applications such as DC-DC converters and motor drives.
  • Enhanced Thermal Performance: The device comes in a TO-220 package, which is well-known for its excellent thermal conduction properties, thus ensuring reliable operation even under high temperature conditions.

Applications

The versatility of the PSMN010-55D makes it suitable for a broad spectrum of applications, including:

  • Power supply units
  • DC-DC converters
  • Motor control systems
  • Automotive applications
  • Power management for computing and telecom systems

Reliability and Quality

NXP's commitment to quality is evident in the PSMN010-55D MOSFET. It is designed to meet the stringent requirements of industrial and automotive applications, ensuring long-term reliability and performance. The device is also compliant with RoHS regulations, highlighting NXP's dedication to environmental sustainability.

Conclusion

With its combination of low on-resistance, high current capacity, and fast switching speeds, the PSMN010-55D from NXP Semiconductors is a top choice for designers who require a high-performance MOSFET. Whether you're developing power supplies, motor controls, or any other power management solution, the PSMN010-55D offers the efficiency, reliability, and quality that you need.

You May Also Be Interested in

IXYS
HiPerFET Power MOSFETs Q-CLASS
Lowest to $63.2895
Vishay
Dual N-Channel 40-V (D-S) MOSFET
Need more? Email Us
STMicroelectronics
MOSFET N-CH 800V 11A TO220FP
Need more? Email Us
Freescale Semiconductor - NXP
RF POWER FIELD-EFFECT TRANSISTOR / RF Mosfet LDMOS (Dual) 28 V 350 mA 2.58GHz 15.5dB 28W NI-780S-4L2L
Lowest to $216.4180
Sanken
N-Channel MOS FET
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 10A TO220FP
Lowest to $2.6969
STMicroelectronics
N-channel 800 V, 0.3 ohm typ., 14 A SuperMESH 5 Power MOSFET
Lowest to $4.4352
Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us
NXP / Nexperia
IC TRANS RF LDMOS / RF Mosfet LDMOS (Dual) 28 V 800 mA 1.81GHz 17.4dB 71W NI-1230-4LS2L
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7644 $61.9372
30+ $3.9085 $117.2550
46+ $3.7872 $174.2112
64+ $3.6648 $234.5472
82+ $3.5424 $290.4768
110+ $3.1763 $349.3930
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess