EN
  • EN
  • DE

PSMN017-60YS

Part No PSMN017-60YS
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description N-channel LFPAK 60 V 15.7 mΩ standard level MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1240088-PSMN017-60YS
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PSMN017-60YS CAD Model

Description

The PSMN017-60YS is a high-performance N-Channel MOSFET from NXP Semiconductors, designed to deliver efficiency and power for a wide range of applications. This MOSFET is part of NXP's NextPowerS3 portfolio, which is renowned for its state-of-the-art technology that provides reduced conduction and switching losses.

Key Features

  • Low On-State Resistance: The device features an ultra-low on-state resistance (R<sub>DS(on)) of only 17 mΩ at V<sub>GS = 10 V, which translates into minimal power loss and improved overall efficiency in operation.
  • High Continuous Drain Current: With a robust continuous drain current (I<sub>D) of 100 A, this MOSFET can handle high current applications with ease, making it suitable for power-intensive tasks.
  • High Avalanche Energy: The PSMN017-60YS is capable of withstanding high energy pulses in the avalanche and commutation modes, offering reliable performance under stress conditions.
  • 60V Drain-Source Voltage: The MOSFET operates at a drain-source voltage (V<sub>DS) of 60V, providing a good balance between performance and voltage rating for various applications.

Applications

The PSMN017-60YS MOSFET is versatile and can be used in a multitude of applications, including:

  • DC/DC converters
  • Motor drives
  • Power management systems
  • Battery protection circuits
  • Switch mode power supplies (SMPS)
  • Automotive applications

Advanced Packaging

This MOSFET is available in a LFPAK56 (Power-SO8) package, which is optimized for high thermal performance and reduced footprint on PCBs. The package is designed for soldering with excellent reliability, making it suitable for automated assembly lines and harsh operating environments.

Quality and Reliability

NXP Semiconductors is committed to providing products that meet the highest standards of quality and reliability. The PSMN017-60YS MOSFET is no exception, undergoing rigorous testing to ensure it performs to specifications across a range of temperatures and conditions.

You May Also Be Interested in

Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5249 $52.4900
205+ $0.4911 $100.6755
320+ $0.4742 $151.7440
455+ $0.4403 $200.3365
595+ $0.4234 $251.9230
740+ $0.4064 $300.7360
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess