EN
  • EN
  • DE

PSMN1R8-30BL

Part No PSMN1R8-30BL
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description N-channel 30 V, 1.8 m logic level MOSFET in D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 740849-PSMN1R8-30BL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PSMN1R8-30BL CAD Model

Description

PSMN1R8-30BL MOSFET by NXP Semiconductors

The PSMN1R8-30BL is a high-performance, N-channel enhancement mode Field Effect Transistor (FET) designed and manufactured by the renowned NXP Semiconductors. This power MOSFET is part of NXP's portfolio of low voltage power transistors, which are widely acclaimed for their efficiency and reliability in a variety of applications. With its advanced technology, the PSMN1R8-30BL offers an excellent combination of low on-state resistance (R<sub>DS(on)), high switching speed, and energy efficiency, making it a top choice for power management tasks.

Key Features:

  • Low On-State Resistance: The PSMN1R8-30BL boasts a low R<sub>DS(on) of only 1.8 mΩ at V<sub>GS = 10 V, which minimizes conduction losses and enhances overall efficiency.
  • High Current Capability: This MOSFET can handle continuous drain currents up to 100 A, making it suitable for high-power applications.
  • High-Speed Switching: With fast switching capabilities, the PSMN1R8-30BL enables efficient operation at high frequencies, which is essential for power conversion and regulation circuits.
  • Robust Thermal Performance: The device is encapsulated in a TO-220 package, which is known for its excellent thermal characteristics, ensuring stable performance even under high temperature conditions.
  • 100% Avalanche Tested: Ensuring reliability, each unit is tested for avalanche energy capability, which is critical for applications that may experience unexpected voltage transients.

Applications:

  • DC/DC Converters
  • Power Supplies for Servers, Telecom, and Networking Equipment
  • Motor Drives
  • Automotive Systems
  • Battery Management Systems

The PSMN1R8-30BL from NXP is a testament to NXP's commitment to providing advanced semiconductor solutions that meet the needs of modern electronic systems. Its robust design and high performance make it a versatile component suitable for a wide range of power management applications. Whether you are designing an efficient power supply or looking to reduce energy consumption in motor control circuits, the PSMN1R8-30BL is an excellent choice that combines energy efficiency with high reliability and performance.

You May Also Be Interested in

Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess