EN
  • EN
  • DE

PSMN2R2-40PS

Part No PSMN2R2-40PS
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 40V 100A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 40V
Continuous Drain Current at 25°C 100A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 1mA
Max Gate Charge 130nC @ 10V
Max Input Capacitance 8423pF @ 20V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 306W (Tc)
Maximum Rds On at Id,Vgs 2.1 mOhm @ 25A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 210289-PSMN2R2-40PS
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PSMN2R2-40PS CAD Model

Description

PSMN2R2-40PS - NXP Semiconductors

The PSMN2R2-40PS is a robust and efficient N-channel MOSFET produced by NXP Semiconductors, designed to deliver high performance for a wide range of applications. This power MOSFET is part of NXP's portfolio of low voltage products that are known for their low on-state resistance, high switching speed, and excellent thermal performance.

Key Features

  • Low On-Resistance (R<sub>DS(on)): The device features a very low on-state resistance of just 2.2 mΩ at V<sub>GS = 10 V, which helps to reduce power losses and improve efficiency in operation.
  • High Current Capability: With a continuous drain current (I<sub>D) of up to 100 A, the PSMN2R2-40PS is capable of handling high current loads, making it suitable for demanding power applications.
  • 40 V Drain-Source Voltage (V<sub>DS): The MOSFET can withstand drain-source voltages of up to 40 V, providing a good safety margin for applications operating at lower voltages.
  • Fast Switching Performance: The device is designed for fast switching, which is essential for reducing switching losses and improving the performance of power conversion systems.
  • Enhanced Durability: The PSMN2R2-40PS is encapsulated in a robust TO-220 package, which offers enhanced mechanical durability and thermal performance, suitable for various mounting techniques.

Applications

The versatility of the PSMN2R2-40PS allows it to be used in a broad range of applications, including:

  • DC/DC Converters
  • Motor Drives
  • Power Management Systems
  • Switch Mode Power Supplies (SMPS)
  • Automotive Applications
  • High Performance Computing

Reliability and Quality

NXP Semiconductors is committed to delivering high-quality and reliable components. The PSMN2R2-40PS is no exception, with its performance backed by rigorous testing and quality control processes. This ensures that each MOSFET meets the stringent requirements for industrial and automotive applications, providing designers with a dependable solution for their power management needs.

For more detailed specifications and application information, engineers and designers are encouraged to consult the PSMN2R2-40PS datasheet available on the NXP Semiconductors website.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 600V 10A TO220FP
Lowest to $2.6969
STMicroelectronics
MOSFET N-CH 500V 15A TO-220FP
Need more? Email Us
Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us
NXP / Nexperia
IC TRANS RF LDMOS / RF Mosfet LDMOS (Dual) 28 V 800 mA 1.81GHz 17.4dB 71W NI-1230-4LS2L
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 17A TO220FP
Lowest to $5.6965
Infineon Technologies
MOSFET N-CH 100V 8.3A 8-SOIC
Lowest to $0.5419
STMicroelectronics
MOSFET N-CH 500V 12A TO-220FP
Lowest to $2.9060
STMicroelectronics
N-channel 800 V, 0.3 ohm typ., 14 A SuperMESH 5 Power MOSFET
Lowest to $4.4352
STMicroelectronics
MOSFET N-CH 600V 4.6A TO-220FP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8827 $56.4810
65+ $1.5448 $100.4120
105+ $1.4966 $157.1430
140+ $1.4483 $202.7620
180+ $1.4000 $252.0000
240+ $1.2552 $301.2480
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,270 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess