EN
  • EN
  • DE

PSMN3R3-40YS,115

Part No PSMN3R3-40YS,115
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 40V LFPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 40V
Continuous Drain Current at 25°C 100A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 1mA
Max Gate Charge 49nC @ 10V
Max Input Capacitance 2754pF @ 20V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 117W (Tc)
Maximum Rds On at Id,Vgs 3.3 mOhm @ 25A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package LFPAK56, Power-SO8
Dimension SC-100, SOT-669
Win Source Part Number 130135-PSMN3R3-40YS,115
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PSMN3R3-40YS,115 CAD Model

Description

The PSMN3R3-40YS,115 is a high-performance, N-channel MOSFET produced by the reputable NXP Semiconductors. This power MOSFET is designed to tackle a wide range of applications, offering a blend of efficiency and reliability that is ideal for power management tasks.

Key Features

  • Low On-Resistance: With an R<sub>DS(on) of only 3.3 mΩ, this MOSFET offers minimal conduction losses, making it highly efficient for various applications.
  • High Current Capability: The device is capable of handling continuous drain currents up to 100A, making it suitable for high power applications.
  • 40V Drain-Source Voltage: The PSMN3R3-40YS,115 is designed to withstand a maximum drain-source voltage (V<sub>DS) of 40V, providing a good safety margin for most low to medium voltage applications.
  • Low Gate Charge: A low total gate charge (Q<sub>g) ensures fast switching performance, which is crucial for reducing switching losses and improving efficiency in high-frequency operations.
  • Enhanced Durability: The MOSFET comes in a robust and reliable LFPAK56 (Power-SO8) package, which ensures enhanced thermal performance and mechanical durability.

Applications

The versatile nature of the PSMN3R3-40YS,115 makes it suitable for a variety of applications, including:

  • DC/DC converters
  • Motor drives
  • Power supplies
  • Automotive systems
  • Switching regulators
  • Power management circuits

Quality and Reliability

NXP Semiconductors ensures that the PSMN3R3-40YS,115 meets the highest standards of quality and reliability. Each MOSFET is rigorously tested to guarantee performance even under harsh conditions, making it a trustworthy component for critical power management systems.

Environmental Compliance

The PSMN3R3-40YS,115 is compliant with various environmental standards, including RoHS, which restricts the use of certain hazardous substances in electronic equipment. This commitment to environmental sustainability makes it a responsible choice for eco-conscious businesses and consumers.

You May Also Be Interested in

Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Panjit
Advanced Trench Process Technology
Lowest to $0.2356

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess