EN
  • EN
  • DE

PTN5150HXMP

Part No PTN5150HXMP
Manufacturer NXP / Nexperia
Catalog Interface - Controllers
Description IC USB HOST CTLR 12X2QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features USB Controller - USB Interface 12-X2QFN (1.6x1.6)
Manufacturer NXP
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Package 12-XFQFN
Case / Package 12-X2QFN (1.6x1.6)
Family Name PTN5150
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 568-13084-2, 568-13084-1, 568-13084-6, PTN5150HXMP-ND, 935305812528
Quantity per package 10000
Popularity High
Supply and Demand Status Limited
Win Source Part Number 890438-PTN5150HXMP
Ultra Librarian 3D Model Ultra Librarian PTN5150HXMP CAD Model

Description

NXP PTN5150HXMP USB Type-C Interface

The NXP PTN5150HXMP is a high-performance USB Type-C interface device designed to manage USB Type-C communication and power delivery for a wide range of applications. This compact interface IC is an essential component for any modern electronic device that uses the reversible USB Type-C connector.

With its small footprint, the PTN5150HXMP is perfect for portable devices such as smartphones, tablets, and laptops, as well as for docking stations, monitors, and a variety of other consumer electronics. It offers a bridge between your device and the capabilities enabled by the USB Type-C standard, including data transfer, charging, and video output.

Key Features:

  • USB Type-C Control: The PTN5150HXMP integrates high-level control functions for USB Type-C connections, ensuring seamless communication between devices.
  • Power Delivery: It supports USB Power Delivery (PD) specification, facilitating higher power charging and enabling faster charging times for devices.
  • Plug Orientation Detection: The IC can detect the orientation of the USB Type-C plug, allowing for a reversible plug experience with no wrong way to connect it.
  • Accessory Mode Support: This feature allows the device to identify and support various USB Type-C accessories, increasing the versatility of your device.

Technical Specifications:

  • Compliance with USB Type-C standard and USB PD protocol
  • Low standby current for power efficiency
  • I2C-bus interface for system control and status reporting
  • Built-in Dead Battery Provision for devices with non-functional batteries
  • Support for Alternate Modes to deliver different types of data over USB Type-C

The NXP PTN5150HXMP is designed for ease of use and integration, featuring an I2C-bus interface that allows for easy communication with the host controller. Its support for the USB PD protocol makes it capable of handling higher power and providing flexible power management across different devices.

Whether you are developing a new product or upgrading an existing one, the NXP PTN5150HXMP offers a comprehensive solution for implementing USB Type-C connectivity and ensuring compatibility with the latest USB standards.

You May Also Be Interested in

Microchip Technology
DIST Dual 5.5V 0.65A to 1.8A 8-Pin SOIC N Tube / IC USB PWR CTRLR DUAL 8-SOIC
Lowest to $1.9058
Microchip Technology
USB 2.0 to UART Protocol Converter with GPIO | IC USB TO UART 20SOIC
Lowest to $5.9665
Microchip Technology
USB 2.0 Hi-Speed Hub Controller | IC USB 2.0 4PORT HUB CTLR 36-QFN
Need more? Email Us
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Need more? Email Us
Maxim Integrated
SPI/I2C UART with 128-Word FIFOs and Internal Oscillator | IC UART SPI/I2C 128 FIFO 24TQFN
Lowest to $16.7143
Texas Instruments
IC PHY/LINK LAYER CTRLR 196-BGA
Lowest to $14.4049
Texas Instruments
IC 2-PORT USB HUB 100WQFN
Lowest to $17.6197
Microchip Technology
Integrated 4-Port 10/100 Managed Switch with Two MACs MII or RMII Interfaces | IC ETHERNET SWITCH 4PORT 64QFN
Need more? Email Us
Cypress Semiconductor Corp
IC CONTROLLER USB 48FBGA
Lowest to $40.3395

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9948 $59.6880
145+ $0.8164 $118.3780
220+ $0.7909 $173.9980
305+ $0.7653 $233.4165
395+ $0.7398 $292.2210
525+ $0.6632 $348.1800
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,956 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess