EN
  • EN
  • DE

PUMD3/ZL,165

Part No PUMD3/ZL,165
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Arrays, Pre - Biased
Description PUMD3 - NPN/PNP RESISTOR-EQUIPPE / Pre-Biased Bipolar Transistor (BJT)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays, Pre-Biased
Mfr NXP USA Inc.
Series *
Package Bulk
Standard Package 1
ECCN EAR99
HTSUS 8541.21.0075
Win Source Part Number 1346236-PUMD3/ZL,165
Ultra Librarian 3D Model Ultra Librarian PUMD3/ZL,165 CAD Model

Description

The PUMD3/ZL,165 is a high-quality, versatile electronic component manufactured by NXP Semiconductors, a leader in the semiconductor industry. This product is designed to cater to a broad range of applications, making it a valuable addition to any electronic system requiring reliable switching and amplification capabilities.

Key Features

  • Package Type: The PUMD3/ZL,165 is presented in a small SOT-23 surface-mount package, which is ideal for space-constrained applications. This package ensures a minimal footprint while providing robust performance.
  • Dual PNP Transistors: This product features two PNP transistors in a single package, offering design flexibility and reduced component count in circuit designs.
  • High Current Gain: With a high current gain (hFE) characteristic, these transistors are capable of amplifying weak signals effectively, making them suitable for various signal processing tasks.
  • Low Voltage Operation: The device operates at low voltages, which makes it suitable for battery-powered devices and low-power applications.
  • Energy Efficiency: NXP's commitment to energy efficiency is evident in the PUMD3/ZL,165, with its low saturation voltage reducing power loss and improving overall system efficiency.

Applications

The PUMD3/ZL,165 is designed for general-purpose switching and amplification tasks. Its dual transistor configuration makes it ideal for use in:

  • Pre-amplification circuits
  • Driver stages in audio equipment
  • Signal processing
  • Power management modules
  • Control systems
  • And other electronic applications where dual PNP transistors are required.

Quality and Reliability

NXP Semiconductors is well-known for its commitment to quality and reliability. The PUMD3/ZL,165 is manufactured under stringent quality control standards, ensuring that each component meets the high expectations of customers in terms of performance and durability. With NXP's reputation, you can be confident that the PUMD3/ZL,165 will perform reliably in your electronic projects.

You May Also Be Interested in

Diodes Incorporated
TRANS PREBIAS NPN/PNP SOT363
Lowest to $0.0404
ON Semiconductor
TRANS PREBIAS NPN/PNP SOT553
Lowest to $0.1187
Diodes Incorporated
PREBIAS TRANSISTOR SOT363 T&R 10
Lowest to $0.0817
Diodes Incorporated
TRANS 2PNP PREBIAS 0.15W SOT563
Lowest to $0.1016
Diodes Incorporated
TRANS 2NPN PREBIAS 0.2W SOT363
Lowest to $0.0598
Diodes Incorporated
TRANS NPN/PNP PREBIAS SOT363
Lowest to $0.0676
Yangzhou yangjie electronic co., ltd
Transistors - Bipolar (BJT) - Si
Lowest to $0.0425
Panasonic
TRANS PREBIAS DUAL NPN MINI6 / Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 150MHz 300mW Surface Mount MINI6-G1
Need more? Email Us
Panasonic
TRANS 2NPN PREBIAS 0.15W SMINI5 / Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 150MHz 150mW Surface Mount SMini5-G1
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess