The NXP S912ZVMBA6F0MLH is a sophisticated microcontroller tailored for the rigorous demands of automotive and industrial control applications. This powerful component is part of NXP's 16-bit S12 MagniV portfolio, designed to offer a high level of integration to support the development of compact and cost-effective solutions.
Key Features
- Integrated Voltage Regulator: The S912ZVMBA6F0MLH comes with an integrated voltage regulator, reducing the need for external components and simplifying power supply design.
- Advanced Timer Modules: It includes a range of timer modules such as PWM, PWT, and PDB that are essential for precise control in applications like motor control and sensor interfacing.
- Robust Communication Interfaces: The microcontroller supports multiple communication protocols including CAN, LIN, and SPI, making it versatile for various communication needs within automotive networks.
- Enhanced Safety Features: Safety features are built-in to meet the automotive safety integrity levels, including a watchdog timer, low-voltage detection, and loss of clock detection circuitry.
- Flash Memory: Equipped with 64KB of flash memory, it provides ample space for complex program code and data storage.
Applications
The S912ZVMBA6F0MLH is engineered for a variety of applications where robust performance and high reliability are paramount. It is ideal for:
- Automotive control systems such as engine management and transmission control.
- Body electronics, including lighting control and power window management.
- Industrial control systems requiring precise real-time operations.
Technical Specifications
| Parameter |
Value |
| Core Processor |
S12 |
| Core Size |
16-Bit |
| Speed |
25MHz |
| Number of I/O |
59 |
| Program Memory Size |
64KB (64K x 8) |
| Data Converters |
A/D 12x10b |
| Operating Temperature |
-40°C ~ 125°C (TA) |
Overall, the NXP S912ZVMBA6F0MLH microcontroller is a robust and feature-rich component that delivers the performance and reliability required by today's automotive and industrial applications.