EN
  • EN
  • DE

S9S08DN32F2CLF

Part No S9S08DN32F2CLF
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features S08 series Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)
Manufacturer NXP
Series S08
Package Tray
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 39
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 48-LQFP
Case / Package 48-LQFP (7x7)
Family Name S9S08
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 1250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893362-S9S08DN32F2CLF
Ultra Librarian 3D Model Ultra Librarian S9S08DN32F2CLF CAD Model

Description

Product Overview: NXP S9S08DN32F2CLF

The NXP S9S08DN32F2CLF is a highly integrated microcontroller (MCU) designed for a wide range of applications requiring efficient and reliable operation. This device is part of the S08D family and is built on NXP's HCS08 core, which operates at a bus frequency of up to 40 MHz. The S9S08DN32F2CLF combines high-performance data processing capabilities with low power consumption, making it an ideal choice for both industrial and consumer applications.

Key Features:

  • Core: HCS08 CPU at up to 40 MHz
  • Flash Memory: 32 KB, allowing ample space for complex applications
  • RAM: 2 KB, providing sufficient room for data buffering and manipulation
  • 16-bit Timer: Includes two channels with separate counters for precise event timing and pulse-width modulation (PWM)
  • Communication Interfaces: Includes I2C, SPI, and SCI for flexible peripheral connectivity
  • 8-Channel 10-bit ADC: Offers precise analog-to-digital conversion for sensor interfacing and data acquisition
  • Supply Voltage: Ranges from 2.7V to 5.5V, supporting a variety of power sources
  • Temperature Range: Operates between -40°C to 85°C, ensuring reliability in harsh environments
  • Packaging: Available in a 48-pin LQFP package, suitable for compact PCB layouts

Applications:

The versatility of the S9S08DN32F2CLF allows it to be utilized in an array of applications, including but not limited to:

  • Industrial control systems
  • Automotive control units
  • Home automation
  • Consumer electronics
  • Portable medical devices
  • Smart sensors and instrumentation

Conclusion:

The NXP S9S08DN32F2CLF MCU is a robust and versatile component that provides a balance between performance and power efficiency. Its rich set of features and wide operating temperature range make it a go-to solution for designers looking to develop applications that require a reliable and capable microcontroller. Whether it's for intricate industrial systems or innovative consumer products, the S9S08DN32F2CLF is engineered to meet the demands of today's technology landscape.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess