EN
  • EN
  • DE

VS3673UNION

Part No VS3673UNION
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC SOC DGTL MEDIA PROC 338NFBGA / DSP 16bit/32bit 300MHz 338-Pin NFBGA Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320DM3x, DaVinci
Type Digital Media System-on-Chip (DMSoC)
Interface EBI/EMI, Ethernet, I2C, McBSP, SPI, UART, USB
Clock Rate 300MHz
Non-Volatile Memory ROM (16 kB)
On-Chip RAM 56kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.35V
Operating Temperature Range 0°C ~ 85°C (TC)
Win Source Part Number 799199-VS3673UNION
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320DM365
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian VS3673UNION CAD Model

Description

The Texas Instruments VS3673UNION is a state-of-the-art integrated circuit designed to meet the rigorous demands of modern electronic systems. This high-performance component is a testament to Texas Instruments' commitment to providing innovative solutions that power advancements in technology across various industries.

Key Features

  • High Precision: The VS3673UNION offers exceptional accuracy and stability, making it ideal for applications that require precise measurements and control.
  • Low Power Consumption: Designed with energy efficiency in mind, this IC ensures minimal power usage, thereby extending the battery life of portable devices and reducing overall power costs for stationary systems.
  • Robust Connectivity: With advanced communication interfaces, the VS3673UNION allows for seamless integration with a wide range of peripherals and other components, ensuring compatibility and ease of use.
  • Durable Design: Built to withstand harsh environments, the product is suitable for industrial applications where reliability is paramount.
  • Flexible Application: Whether it's for consumer electronics, automotive systems, or industrial automation, the VS3673UNION's versatile design accommodates a broad spectrum of uses.

Applications

The VS3673UNION is well-suited for a variety of applications, including but not limited to:

  • Advanced Driver-Assistance Systems (ADAS)
  • Medical devices requiring high precision and reliability
  • Industrial control systems with stringent performance criteria
  • Consumer electronics that demand low power consumption for extended battery life

Quality and Support

Texas Instruments is renowned for its quality products and the VS3673UNION is no exception. It comes with the assurance of long-term reliability and performance. Additionally, customers can benefit from Texas Instruments' comprehensive technical support, including detailed datasheets, application notes, and a responsive customer service team.

For engineers and designers seeking a robust, efficient, and versatile component, the Texas Instruments VS3673UNION represents a premium choice that delivers on multiple fronts, from performance to longevity.

You May Also Be Interested in

ON Semiconductor
IC DSP AUDIOLOGY AYRE 32SIP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 400MHZ LP 176LQFP
Lowest to $36.5706
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 100MHZ 196-MAPBGA
Need more? Email Us
Microchip Technology
280MHz 53 TQFP-64(10x10) DSP (Digital Signal Processors) RoHS
Lowest to $17.4627
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 150MHZ 196-MAPBGA
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess