EN
  • EN
  • DE

S9S08QD2J1MSCR

Part No S9S08QD2J1MSCR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 2KB FLASH 8SOIC  /  S08 series Microcontroller IC 8-Bit 16MHz 2KB (2K x 8) FLASH 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S08
Package Tape & Reel
Core Processor S08
Core Size 8-Bit
Speed 16MHz
Peripherals LVD, POR, PWM, WDT
Number of I/O 4
Program Memory Size 2KB (2K x 8)
Program Memory Type FLASH
RAM Size 128 x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 4x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number S9S08
Other Names 568-15167-6,2156-S9S08QD2J1MSCR,935309304518,S9S08QD2J1MSCR,NXPNXPS9S08QD2J1MSCR,568-15167-1,568-15167-2
Standard Package 2,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1263836-S9S08QD2J1MSCR
Ultra Librarian 3D Model Ultra Librarian S9S08QD2J1MSCR CAD Model

Description

The NXP S9S08QD2J1MSCR microcontroller is a highly integrated, robust microcontroller designed for a wide range of applications. It is part of the S08 family of 8-bit microcontrollers that are known for their reliability, efficiency, and performance. This particular model features a HCS08 core with a maximum CPU speed of 20 MHz, providing a solid balance between processing power and power consumption.

With 2KB of RAM and 8KB of flash memory, the S9S08QD2J1MSCR offers ample space for program storage and efficient data management, making it suitable for applications that require modest memory and computational resources. The flash memory is also highly reliable, with the capability for 100,000 write/erase cycles, ensuring long-term stability and performance of the application code.

The device operates at a voltage range of 2.7V to 5.5V, which allows for flexibility in various power supply designs and ensures compatibility with both 3.3V and 5V systems. Its low-power design makes it an excellent choice for battery-powered and portable applications where power efficiency is crucial.

Connectivity and peripheral support are strong points for the S9S08QD2J1MSCR microcontroller. It includes a variety of communication interfaces such as I2C, SCI (UART), and SPI, enabling the microcontroller to connect with other ICs, sensors, and actuaries with ease. Additionally, the microcontroller features an 8-channel, 10-bit Analog-to-Digital Converter (ADC), which is essential for interfacing with analog sensors and converting their signals into digital data for processing.

The microcontroller's package is a compact 16-SOIC, which is suitable for space-constrained applications. Moreover, the device supports a wide operating temperature range from -40°C to +85°C, making it reliable in various environmental conditions.

Overall, the NXP S9S08QD2J1MSCR is a versatile microcontroller that offers a great mix of features for industrial, consumer, automotive, and many other embedded system applications. Its ease of use, coupled with NXP's support and resources, makes it an excellent choice for both novices and experienced engineers looking to develop robust and efficient electronic products.

You May Also Be Interested in

Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess