EN
  • EN
  • DE

S9S08SG8E2CTG

Part No S9S08SG8E2CTG
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tube
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 12
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
RAM Size 512 x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Part Number Series S9S08SG8
Manufacturer Pack Quantity 96
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803853-S9S08SG8E2CTG
Ultra Librarian 3D Model Ultra Librarian S9S08SG8E2CTG CAD Model

Description

Introducing the NXP S9S08SG8E2CTG Microcontroller

The NXP S9S08SG8E2CTG is a highly integrated microcontroller designed to cater to the demanding needs of modern embedded systems. This powerful MCU is part of NXP's S08 family, renowned for their reliability, efficiency, and robust performance in a wide range of applications.

At the heart of the S9S08SG8E2CTG lies an 8-bit HCS08 central processing unit (CPU), which operates at a maximum frequency of 40MHz. This provides ample processing power for time-sensitive tasks and complex algorithms. The device is equipped with 8KB of flash memory, offering a perfect balance between size and functionality, allowing for the storage of significant application code and data.

The microcontroller also features 512 bytes of RAM, ensuring smooth operation and efficient data handling for intermediate computations and buffer storage. Its integrated flash memory comes with the added benefit of being highly reliable, with the capability of up to 100,000 write/erase cycles, and data retention of up to 15 years at room temperature.

Connectivity and interfacing are key aspects of this MCU, and it does not disappoint. The S9S08SG8E2CTG includes a rich set of peripherals such as an 8-channel, 10-bit Analog-to-Digital Converter (ADC), which allows for precise measurement of analog signals. It also has a Serial Communications Interface (SCI) for serial communication, an Inter-Integrated Circuit (I2C) bus for multi-master communication, and a Serial Peripheral Interface (SPI) for high-speed synchronous data transfer.

For enhanced user interaction, the microcontroller supports up to 29 general-purpose Input/Output (GPIO) pins. These pins are highly configurable and support various functions, including interrupt capabilities, which are crucial for real-time applications. Safety and system integrity are also taken into account, with features such as a Low-Voltage Detection (LVD) module to protect against unsafe operating conditions.

The S9S08SG8E2CTG is available in a 16-pin TSSOP package, making it a compact solution that fits easily into space-constrained applications. With its low power consumption and wide operating voltage range of 2.7V to 5.5V, it is an ideal choice for battery-operated devices and portable electronics.

In summary, the NXP S9S08SG8E2CTG is a versatile and powerful microcontroller that offers a comprehensive set of features suitable for a wide array of applications, from industrial control systems to consumer electronics, ensuring reliable operation and enhanced functionality.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2439 $67.3170
65+ $1.8412 $119.6780
100+ $1.7837 $178.3700
135+ $1.7262 $233.0370
175+ $1.6687 $292.0225
235+ $1.4960 $351.5600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,564 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess