EN
  • EN
  • DE

SA58637BS,118

Part No SA58637BS,118
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO 2.2W STEREO 20HVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Class AB
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 2.2W x 2 @ 8 Ohm
Supply Voltage - Operating 2.2 V to 18 V
Features Depop, Mute, Short-Circuit and Thermal Protection, Standby
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-HVQFN (5x6)
Dimension 20-VQFN Exposed Pad
Win Source Part Number 1094346-SA58637BS,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SA58637BS,118 CAD Model

Description

Product Overview: SA58637BS,118 by NXP

The SA58637BS,118 is a high-performance integrated circuit produced by NXP Semiconductors, a leader in the electronic components industry. This product is designed to meet the demanding needs of modern electronic systems, offering a blend of efficiency, reliability, and versatility.

Key Features

  • Type: This product falls under the category of audio amplifiers, specifically designed to enhance sound quality in a variety of applications.
  • Package: It comes in a compact HVQFN package, which stands for Heat-sink Very-thin Quad Flat-pack No-leads. The package size is conducive to space-saving designs, making it ideal for integration into dense PCB layouts.
  • Output Power: The SA58637BS,118 is capable of delivering substantial output power, suitable for driving speakers in a range of consumer electronics.
  • Efficiency: With an emphasis on power efficiency, this IC helps reduce energy consumption, which is critical for battery-powered devices.
  • Audio Quality: The device is engineered to provide high-quality audio performance, ensuring clear and crisp sound reproduction.
  • Applications: It is well-suited for a variety of applications, including but not limited to, mobile phones, personal computers, sound systems, and other multimedia devices.

Product Specifications

The SA58637BS,118 boasts an impressive set of specifications that make it a top choice for audio amplification needs:

Parameter Value Operating Temperature -40°C to +85°C Supply Voltage Typically 5V Number of Channels 2 Channel (Stereo) Mounting Type Surface Mount

Manufacturer Support

NXP Semiconductors provides comprehensive support for the SA58637BS,118, including detailed datasheets, technical documents, and application notes. Their support ensures that engineers can effectively implement this component into their designs with confidence in its performance and longevity.

Overall, the SA58637BS,118 from NXP is an exceptional choice for any audio amplification requirement, combining state-of-the-art technology with NXP’s renowned quality and support.

You May Also Be Interested in

UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
Texas Instruments
2-W MONO AUDIO POWER AMPLIFIER WITH HEADPHONE DRIVE | IC AMP AUDIO PWR 2W MONO 10MSOP
Lowest to $3.4757
THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632
Panasonic
30 W BTL audio power amplifier | IC AUDIO AMP 30W 2CH SIL-12
Need more? Email Us
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
Texas Instruments
Smart Amp | IC AUD AMP DGTL 20W 48VQFN
Lowest to $7.1159

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess