EN
  • EN
  • DE

SC16C850IBS,157

Part No SC16C850IBS,157
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART SGL W/FIFO 32HVQFN  /  UART IC 1, UART Channel RS485 128 Byte 32-HVQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Mfr NXP USA Inc.
Package Tray
Product Status Obsolete
Number of Channels 1, UART
FIFO's 128 Byte
Protocol RS485
Data Rate (Max) 5Mbps
Voltage - Supply 2.5V ~ 3.3V
With Auto Flow Control Yes
With IrDA Encoder/Decoder Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-HVQFN (5x5)
Base Product Number SC16
Other Names 935283103157
Standard Package 2,450
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260716-SC16C850IBS,157
Ultra Librarian 3D Model Ultra Librarian SC16C850IBS,157 CAD Model

Description

The NXP SC16C850IBS,157 is a highly integrated Universal Asynchronous Receiver/Transmitter (UART) Interface IC that offers a versatile solution for adding serial connectivity to a wide range of microcontroller-based systems. This advanced UART IC is part of NXP's SC16C850 series, designed to facilitate serial communication in embedded applications.

Key Features

  • Enhanced Functionality: The device includes a FIFO (First In, First Out) buffer with a depth of 128 bytes for both the transmit and receive channels, which helps to reduce the overhead on the host processor and improves system efficiency in data handling.
  • High Data Rates: Capable of supporting baud rates up to 5 Mbps, the SC16C850IBS,157 is ideal for high-speed serial data transfer applications, ensuring fast and reliable communication.
  • Flexible Bus Interface: The UART can interface with both 3.3V and 5V systems, providing versatility in connecting with different logic levels and making it suitable for a broad range of products.
  • Programmable Features: It comes with a host of programmable options including baud rate, data format, and hardware or software flow control, which can be tailored to meet specific application requirements.
  • Integrated Support: The IC features built-in support for IrDA (Infrared Data Association) SIR (Serial Infrared) and Consumer IR modes, expanding its use in wireless communication scenarios.

Applications

The SC16C850IBS,157 is suitable for a variety of applications that require reliable serial communication. These include industrial control systems, point-of-sale terminals, networking equipment, and any microcontroller-based system that necessitates a serial interface for diagnostics, configuration, or communication purposes.

Package and Quality

The device is offered in a compact HVQFN32 package, which is designed for space-constrained applications. It is RoHS compliant and adheres to the strict quality standards set by NXP Semiconductors, ensuring reliability and performance for critical applications.

Ordering Information

The part number for this specific UART Interface IC is SC16C850IBS,157. For ordering, availability, and detailed specifications, it is recommended to consult the official NXP Semiconductors datasheet or contact an authorized distributor.

You May Also Be Interested in

Rochester Electronics
SERIAL I/O CONTROLLER, 2 CHANNEL / UART IC Channel
Lowest to $23.5320
Microchip Technology
UART UNIVERSAL ASYNCHRONOUS RECE
Lowest to $3.2210
MaxLinear Inc
IC UART FIFO 16B DUAL 48TQFP
Lowest to $6.7444
Renesas Electronics America
ASYNCH COMMS INTERFACE ADAPTER / UART IC Channel
Need more? Email Us
Texas Instruments
IC DUAL 3.3V UART 48-LQFP
Lowest to $7.1366
Sipex Corporation
SIPEX VIDEO AMP 1 CHANNEL 1 FUNC
Need more? Email Us
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Need more? Email Us
Exar Corporation
SERIAL I/O CONTROLLER
Lowest to $1.5471
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess