EN
  • EN
  • DE

SC16IS762IBS,151

Part No SC16IS762IBS,151
Manufacturer NXP / Nexperia
Catalog Interface - Controllers
Description IC UART DUAL I2C/SPI 32-HVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Protocol RS232, RS485
Purpose Controller
Supply Voltage - Operating 2.5V, 3.3V
Operating Supply Current 2mA
Temperature Range - Operating -40°C to 95°C
Case / Package 32-HVQFN (5x5)
Win Source Part Number 130360-SC16IS762IBS,151
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SC16IS762IBS,151 CAD Model

Description

Overview of NXP SC16IS762IBS,151 Dual UART IC

The NXP SC16IS762IBS,151 is a dual universal asynchronous receiver-transmitter (UART) interface IC that offers a highly flexible and integrated solution for serial communication. It is designed to bridge the gap between a standard UART interface and the I2C-bus or SPI interface, providing seamless connectivity for microcontroller-based systems. This product is particularly suitable for applications where space is at a premium and multiple UART channels are required.

Key Features

  • Two UART Channels: Each UART channel can be independently configured, providing versatility for various serial applications.
  • I2C and SPI Interfaces: The SC16IS762IBS,151 supports both I2C and SPI interfaces, allowing for easy integration with most microcontrollers and processors.
  • FIFO Buffers: Integrated 64-byte FIFOs per channel reduce the overhead on the host processor and improve system efficiency by minimizing the need for frequent read/write operations.
  • Programmable Data Rate: With a fully programmable baud rate generator, the device can support a wide range of baud rates, making it adaptable to different communication standards.
  • Auto Hardware Flow Control: It supports automatic hardware flow control using CTS/RTS signals, ensuring reliable data transfer without data loss, especially in high-speed communication scenarios.
  • Low Power Consumption: The power-efficient design makes it an ideal choice for battery-operated and power-sensitive applications.
  • Wide Operating Voltage: The device operates over a broad voltage range, accommodating various system power supplies.

Applications

The SC16IS762IBS,151 is well-suited for a wide range of applications, including but not limited to:

  • Industrial control systems
  • Point-of-sale terminals
  • Automotive diagnostics
  • Networking equipment
  • Remote data acquisition systems

Package and Quality

The SC16IS762IBS,151 comes in a compact HVQFN32 package, making it ideal for space-constrained applications. NXP's commitment to quality ensures that this product meets high-reliability standards, suitable for industrial and commercial environments.

You May Also Be Interested in

Maxim Integrated
IC MASTER I2C-1WIRE 1CH SOT-6
Lowest to $1.1792
Microchip Technology
USB 2.0 HSIC Hi-Speed 4-Port Hub Controller | IC HUB CTLR USB 2.0 48QFN
Lowest to $16.0253
Microchip Technology
Hub Controller Serial Interface 3.3V Automotive 24-Pin QFN EP Tray / IC HUB CTLR USB 2.0 24QFN
Lowest to $1.7878
Maxim Integrated
Dual Transmitter/Receiver RS-232 28-Pin SOIC W / IC UART SPI COMPAT 28-SOIC
Lowest to $106.3940
Exar Corporation
Enhanced 4-Ch Full-Speed USB UART | IC UART BRIDGE TO USB 4CH 64LQFP
Lowest to $16.3637
Microchip Technology
4-Port SS/HS USB Controller Hub | IC HUB CTLR USB 56VQFN
Lowest to $6.7232
Texas Instruments
Two-Port USB 3.0 Hub | IC USB 3.0 HUB 2 PORT 48HTQFP
Lowest to $6.0805
Texas Instruments
IC GP LINK LAYER CNTRLR 100LQFP
Lowest to $21.5267
Microchip Technology
Integrated 5-Port 10/100 Managed Ethernet Switch with MII/RMII interface | IC ETHERNET SWITCH 5PORT 128QFP
Lowest to $55.7142

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4865 $58.3785
20+ $6.0684 $121.3680
30+ $5.8593 $175.7790
43+ $5.4412 $233.9716
56+ $5.2310 $292.9360
69+ $5.0219 $346.5111
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,030 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess