EN
  • EN
  • DE
  • IT

SC18IS604PWJ

Part No SC18IS604PWJ
Manufacturer NXP / Nexperia
Catalog Interface - Controllers
Description IC SPI TO I2C BRIDGE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr NXP USA Inc.
Series -
Package Tape & Reel
Product Status Active
Protocol I²C
Function Controller
Interface SPI
Standards -
Voltage - Supply 1.71V ~ 3.6V
Current - Supply 4mA
Temperature Range - Operating -40°C ~ 105°C (TA)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1370741-SC18IS604PWJ
Ultra Librarian 3D Model Ultra Librarian SC18IS604PWJ CAD Model

Description

Product Overview: SC18IS604PWJ from NXP

The SC18IS604PWJ is a versatile interface IC designed by NXP Semiconductors, aimed at providing a bridge between a standard I2C-bus of a microcontroller and an SPI interface. This integration allows for seamless communication with SPI devices, enhancing the capabilities of systems that primarily use I2C for communication.

Key Features

  • I2C to SPI Bridging: The SC18IS604PWJ enables I2C-equipped microcontrollers to control SPI devices, expanding the range of peripherals that can be used within a system.
  • High-Speed SPI Interface: It supports SPI clock frequencies up to 1.8 MHz, allowing for high-speed data transfers and efficient operation of connected SPI devices.
  • Multiple Slave Selects: The device features four Slave Select outputs, enabling the control of up to four distinct SPI slave devices.
  • On-board FIFO: With an integrated 200-byte FIFO for the I2C interface, the SC18IS604PWJ ensures a buffer for data, reducing the chance of data loss during high-speed transfers.
  • Low Power Consumption: This IC is optimized for low power consumption, making it suitable for battery-powered and energy-sensitive applications.
  • Easy Configuration: The device is easily configurable via the I2C interface, simplifying the setup process and reducing development time.

Applications

The SC18IS604PWJ is ideal for a variety of applications where an I2C to SPI bridge is required. It is particularly useful in systems that need to interface with multiple SPI devices but are limited by the number of available GPIOs for SPI control. Typical applications include:

  • Embedded Systems
  • Industrial Control
  • Automotive Networks
  • Portable Devices
  • Consumer Electronics

Package and Availability

The SC18IS604PWJ is offered in a compact 16-pin TSSOP package, making it a space-efficient choice for designs where PCB real estate is at a premium. The device is available through various distributors and directly from NXP Semiconductors.

For designers and engineers looking to integrate I2C and SPI communication protocols, the SC18IS604PWJ provides a reliable and efficient solution. Its robust feature set and ease of use make it a valuable component in a wide range of electronic systems.

You May Also Be Interested in

Texas Instruments
IC HUB CONTROLLER USB 64VQFN
Lowest to $2.8407
Microchip Technology
IC CANBUS CONTROLLER SPI 14SOIC
Lowest to $2.8504
Rochester Electronics
INTERRUPT CONTROLLER, 8086; 8088 / Interface
Lowest to $92.6761
Microchip Technology
IC USB CONTROLLER 128TQFP
Lowest to $35.0358
Diodes Incorporated
IC BRIDGE I2C/SPI TO UART / I2C Bridge, I2C/SPI to UART UART Interface 16-TSSOP
Lowest to $16.4520
Texas Instruments
IC PC CARD CNTRLR 144-QFP
Lowest to $71.3665
NXP / Nexperia
SMARTCHARG PROTOC CONTR QC4 / Interface
Need more? Email Us
MaxLinear Inc
IC UART FIFO USB SGL 16QFN
Need more? Email Us
Texas Instruments
IC CONTROLLR PC CARD IND 208LQFP
Lowest to $11.5095

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess