EN
  • EN
  • DE

SC28L92A113

Part No SC28L92A113
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Category Integrated Circuits(ICs)
Family Interface - UARTs(Universal Asynchronous Receiver Transmitter)
Win Source Part Number 188763-SC28L92A113
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SC28L92A113 CAD Model

Description

The NXP SC28L92A1 is a highly-integrated Dual Universal Asynchronous Receiver/Transmitter (DUART) designed to facilitate serial communication in a variety of applications. This advanced integrated circuit is ideal for systems that require multiple UART channels, offering a compact and efficient solution for serial data exchange.

Key Features

  • Dual Channel: The SC28L92A1 features two independent full-duplex UARTs, each with its own set of registers and flags. This allows for simultaneous bi-directional communication on two separate serial interfaces.
  • Baud Rate Generation: Each UART channel supports a wide range of programmable baud rates, ensuring compatibility with various communication standards and facilitating easy integration into existing systems.
  • Flexible Data Format: Users can configure each UART to handle data frames with 5 to 8 data bits, 1 or 2 stop bits, and even or odd parity. This flexibility makes the SC28L92A1 adaptable to various communication protocols.
  • Interrupt-Driven Operation: The device offers comprehensive interrupt features for efficient data handling, minimizing CPU overhead by alerting the system only when attention is needed.
  • On-Chip FIFOs: Each UART is equipped with a 16-byte FIFO for both transmit and receive operations, reducing the potential for data overrun and improving overall data throughput.
  • Low Power Modes: The SC28L92A1 supports multiple power-saving modes, including a reduced power mode and a sleep mode, making it suitable for power-sensitive applications.

Applications

The versatility of the NXP SC28L92A1 makes it an excellent choice for a broad range of applications, including but not limited to:

  • Industrial control systems
  • Networking equipment
  • Point-of-sale terminals
  • Computer peripheral interfacing

Conclusion

With its dual-channel operation, extensive baud rate support, and flexible data formatting options, the NXP SC28L92A1 DUART is a powerful component for managing serial communications in complex electronic systems. Its ability to operate in low power modes further enhances its suitability for a wide array of industrial and commercial devices, making it a go-to choice for designers looking to optimize their serial communication requirements.

You May Also Be Interested in

Renesas Electronics America
IC ASYNC COMM ELEMENT UART 40DIP
Lowest to $163.2073
Harris Corporation
PROGRAMMABLE UART / UART IC Channel
Need more? Email Us
Sipex Corporation
SIPEX PRINTER INTERFACE 8 I/O
Lowest to $1.1519
Harris Corporation
ASYNCHRONOUS COMMUNICATIONS
Lowest to $2.1853
MaxLinear Inc
IC UART FIFO 128B QUAD 100QFP / UART IC 4, QUART Channel RS232, RS485 128 Byte 100-QFP (14x20)
Need more? Email Us
Rochester Electronics
SERIAL I/O CONTROLLER, 2 CHANNEL / UART IC Channel
Lowest to $23.5320
Renesas Electronics America
IC COMMUNICATION ELEMENT 44-PLCC
Need more? Email Us
MaxLinear Inc
IC UART FIFO 16B DUAL 48TQFP
Lowest to $6.7444
Microchip Technology
UART UNIVERSAL ASYNCHRONOUS RECE
Lowest to $3.2210

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5853 $58.3412
10+ $11.9681 $119.6810
15+ $11.5939 $173.9085
21+ $11.2197 $235.6137
27+ $10.8455 $292.8285
36+ $9.7239 $350.0604
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess