EN
  • EN
  • DE

SJA1000T/N

Part No SJA1000T/N
Manufacturer NXP / Nexperia
Catalog Interface - Controllers
Description IC STAND-ALONE CAN CTRLR 28-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Protocol CAN
Purpose Controller
Standards CAN 2.0
Supply Voltage - Operating 4.5 V to 5.5 V
Operating Supply Current 15mA
Temperature Range - Operating -40°C to 125°C
Case / Package 28-SO
Win Source Part Number 324416-SJA1000T/N
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian SJA1000T/N CAD Model

Description

The SJA1000T/N is a standout product from NXP Semiconductors, renowned for its robust performance in the field of network communication. This device serves as a stand-alone controller for the Controller Area Network (CAN) which is widely used in automotive and industrial applications for reliable data exchange between multiple microcontrollers.

Key Features

  • High-Speed CAN Interface: The SJA1000T/N supports the CAN specification 2.0B which allows for data transfer rates of up to 1 Mbit/s. This makes it ideal for high-speed communication tasks in complex systems.
  • Operating Modes: It offers various modes of operation including normal, listen-only, self-test, and sleep mode, providing flexibility for different application requirements.
  • Error Management: The device has advanced error detection and confinement capabilities ensuring robust communication by handling errors gracefully.
  • Message Filtering: Equipped with an acceptance filter, the SJA1000T/N can perform message filtering to ensure that only relevant data is processed, reducing the load on the microcontroller.

Applications

The SJA1000T/N is designed for a wide range of applications that require reliable data communication. It is particularly well-suited for:

  • Automotive networks such as body control modules, engine control units, and infotainment systems.
  • Industrial automation systems where multiple sensors and actuators need to communicate in real-time.
  • Medical equipment for networking various diagnostic and monitoring devices.

Technical Specifications

  • Package: The device is available in a 28-pin plastic SO package, making it easy to integrate into various designs.
  • Temperature Range: It operates over an industrial temperature range, ensuring reliability under varying environmental conditions.
  • Supply Voltage: The SJA1000T/N operates at 5V, compatible with a broad range of microcontrollers and digital systems.

In summary, the SJA1000T/N from NXP Semiconductors is a versatile and reliable CAN controller that offers high-speed communication, error resilience, and flexible message handling, making it a top choice for designers in the automotive and industrial sectors.

You May Also Be Interested in

NXP / Nexperia
IC UART SINGLE W/FIFO 16-TSSOP / RS232, RS485 Controller I²C, SPI, UART Interface 16-TSSOP
Lowest to $5.2109
Microchip Technology
IC USB 3.1 TO ETHER CNTRL 64SQFN / USB Bridge, USB to Ethernet USB 3.1 Ethernet Interface 64-SQFN (9x9)
Lowest to $23.1418
Microchip Technology
IC ETHERNET CONTROLLER 48SQFN / Ethernet Controller 10/100/1000 Base-TX PHY Interface 48-SQFN (7x7)
Lowest to $32.6415
MaxLinear Inc
IC USB HID-UART BRIDG 4CH 64LQFP / USB Bridge, USB to UART USB 2.0 UART Interface 64-LQFP (10x10)
Lowest to $23.1233
Microchip Technology
IC HUB CTLR USB 56VQFN / USB Hub Controller USB 2.0, USB 3.2 USB Interface 56-VQFN (7x7)
Lowest to $11.6245
Infineon Technologies
IC USB TO SERIAL BRIDGE 32QFN / USB Bridge, USB to I²C USB 2.0 UART Interface 32-QFN (5x5)
Lowest to $4.5452
Intel
LAN CONTROLLER, CMOS / Controller Interface
Need more? Email Us
Microchip Technology
IC ETHERENET SWITCH 64QFN / Ethernet Switch 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $21.3083
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.1894 $62.2728
24+ $4.8545 $116.5080
37+ $4.6870 $173.4190
54+ $4.3532 $235.0728
69+ $4.1857 $288.8133
87+ $4.0182 $349.5834
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,160 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess