EN
  • EN
  • DE

SLRC400V0G/A

Part No SLRC400V0G/A
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Category RF/IF and RFID
Family RFID,RF Access,Monitoring ICs
Win Source Part Number 190555-SLRC400V0G/A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SLRC400V0G/A CAD Model

Description

The NXP SLRC400V0G/A is a cutting-edge integrated circuit designed for the implementation of contactless communication systems. This product is a part of NXP's renowned SLRC400 series, which is specifically engineered to facilitate the development of smart label and tag applications. The SLRC400V0G/A stands out for its compatibility with ISO/IEC 14443 Type A standards, making it suitable for a vast range of applications including, but not limited to, access control, identity verification, and transit fare collection systems.

With its advanced features, the SLRC400V0G/A provides a robust solution for secure data exchange and authentication. It supports a high data rate communication up to 106 kbit/s, allowing for swift and efficient transactions. The device is equipped with an integrated analog front-end and data framing engine for ISO/IEC 14443A compliance, ensuring seamless interoperability with other compliant devices and systems.

Furthermore, the SLRC400V0G/A boasts an embedded EEPROM with a flexible memory organization, which is essential for storing sensitive data such as cryptographic keys and personal identification information. The EEPROM is designed for high endurance and data retention, providing reliability over an extended product lifecycle. The inclusion of a hardware-based random number generator enhances the security features of the device, enabling the implementation of advanced cryptographic algorithms to safeguard communication against potential threats.

Designed with power efficiency in mind, the NXP SLRC400V0G/A operates within a low-power consumption framework, making it an ideal choice for battery-powered and energy-sensitive applications. The device's small form factor and surface-mount package allow for easy integration into compact designs, offering flexibility to product designers and engineers.

In summary, the NXP SLRC400V0G/A is a highly secure, efficient, and versatile IC, perfect for developers looking to create sophisticated contactless systems. With its compliance to industry standards, high-speed communication, and robust security features, this product stands as a top choice for a wide array of applications in the rapidly evolving world of contactless technology.

You May Also Be Interested in

Atmel
Interface IC for 125 kHz Wake-up Function
Need more? Email Us
Others
UHF RFID SINGLE CHIP READER EPC CLASS1 GEN2 COMPATIBLE
Lowest to $71.6418
NXP / Nexperia
HITAG reader chip
Lowest to $3.5188
STMicroelectronics
IC NFC/RFID TAG 64KB EEPROM 8SOI
Lowest to $1.4476
NXP / Nexperia
NFC Forum Type 2 Tag compliant IC with 144/888 bytes user memory and field detection
Lowest to $0.5821
NXP / Nexperia
RFID, RF Access, Monitoring ICs RoHS
Lowest to $1.4553
NXP / Nexperia
Need more? Email Us
STMicroelectronics
NFC/RFID 64KBIT EEPROM 13.56MHZ
Lowest to $1.9247
NXP / Nexperia
Lowest to $15.6687

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess