EN
  • EN
  • DE

SLRC61002HN,518

Part No SLRC61002HN,518
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID READER 13.56MHZ 32HVQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR)
Product Status Obsolete
Type RFID Reader
Frequency 13.56MHz
Standards ISO 15693, ISO 18000-3
Interface I2C, SPI, UART
Voltage - Supply 3V ~ 5.5V
Operating Temperature -25°C ~ 85°C
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-HVQFN (5x5);5;9;7;10;8;3;4;2;1;4991;505;313;516;2651;600039;448;413;150;490;1727;816;954;568;488;10;20;357;2618;3744;497;296;818;0;397;10622;10625;3350;10626;3352;3377;3493;3482;3487;12028;112633;112634;3486;3494;41680;24465;3491;3489;3488;4415;4416;4417;66166;58142;27128;58150;96028;75309;42729;118643;3481;79112;79113;79111;3354;56616;34736;3492;3357;3358;25766;61;3;258;2;243;250;1;17;6;0;2;4;7;1;1;343202;384714;384715;396271;396272;396273;414282;103072;119508;68736;68746;68756;77290;85627;85632;90988;758402;227946;89038;89051;431822;161614;185954;185955;289915;291685;291690;291870;129922;1;1;344459;344471;762662;344474;344472;765863;344475;762663;344477;461706;344479;756726;797543;797542;767970;346489;772502;346490;346488;346491;477218;346492;346493;789237;804905;791394;707904;361398;431825;361399;361400;361403;361405;766418;781689;765864;497965;497964;827807;361407;831597;361408;430739;361409;361410;772503;745312;361412;361414;431827;765865;361415;361416;361417;361418;827041;361419;797544;509573;509574;361420;361421;361422;361423;361424;361425;361426;361428;361431;758118;765866;361443;758582;431824;731973;379926;497963;431826;431507;1;797992;356918;752314;797993;752416;357281;752417;752419;361419;361420;379926;391052;398933;398941;401297;406106;406150;417045;418344;759463;762706;826076;45854;48861;48870;762664;52310;55719;55776;57803;758403;56358;56881;56901;56916;57171;59577;58313;61153;61305;61308;61334;61474;62974;497740;62979;168980;168983;168994;169015;125344;127087;128768;128790;130284;130307;130310;130314;132216;132227;132233;132234;132272;133679;134894;134895;134904;134947;134987;136257;202821;202873;172070;173136;174115;174218;176389;431823;177404;228794;205457;205460;206228;208699;209941;210846;249171;249362;233153;267452;253213;690480;281265;281340;270770;295206;295221;1;242928;212434;212437;212447;212450;212478;212479;212481;212500;212507;212585;212617;212621;212623;212634;212644;181571;181573;156394;156402;156439;156441;156445;156454;156459;156461;139395;139404;139428;139431;38976;156440;1;1;316912;1;312102;312104;1;409393;409430;411897;167892;167893;169131;169248;203150;478174;228486;228991;249166;267416;267801;293978;294928;295059;295061;295106;295406;295514;295518;74480;74679;74809;87697;87699;88032;96863;97323;97334;97381;108122;108124;108614;108624;108629;108695;108714;108823;108825;108844;108891;108965;143707;143726;143757;143890;143911;154597;155174;155312;159243;165736;165808;165836;165911;165931;184698;188755;188813;188846;197363;197406;197412;200204;200223;460219;215352;215397;218064;225894;226185;227154;245063;245136;261431;261797;261837;261845;261846;744535;68818;39230;39329;1;338537;374064;374065;375069;376614;376615;376616;376617;376802;380289;400230;413542;509571;498072;167887;167888;203160;478174;227696;509570;249167;267301;267813;267821;293978;294192;294918;294926;294965;295058;295110;295521;73826;74758;74759;87701;698628;97190;97321;97322;97379;107992;108525;108527;108528;108530;108607;108613;108651;108652;108693;108841;108908;108967;143667;143676;143699;143701;143723;143756;154665;155044;827808;155322;159335;165468;826075;165753;165804;165835;184718;188375;188725;188753;188814;188849;188854;197317;805435;445185;200207;200224;214704;805436;781898;218096;575758;226036;226196;227156;245063;245067;261521;261767;261801;261838;261839;745409;744534;68820;39229;39328;1;338537;376802;380289;385401;388113;636299;385220;712243;386111;748043;387769;404251;413558;420470;Featured;Most Popular
Ultra Librarian 3D Model Ultra Librarian SLRC61002HN,518 CAD Model

You May Also Be Interested in

NXP / Nexperia
IC UCODE MOD 8-TSSOP / High Performance NFC/RFID Transponder IC
Lowest to $1.6320
NXP / Nexperia
IC SMART TAG / NFC/RFID Tag and Transponder IC 13560kHz 2KByte 8-Pin XQFN EP T/R
Lowest to $1.6345
NXP / Nexperia
NFC/RFID Read/Write 13.56MHz 32-Pin SO Bulk / IC MIFARE HS READER 32SO
Lowest to $9.2183
NXP / Nexperia
IC TRANSMISSION MOD 40-HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP Tray
Lowest to $4.1238
NXP / Nexperia
IC UCODE G2XM FTB1 3XSON
Lowest to $0.5454
STMicroelectronics
IC RFID READER/TRANSP 32VFQFN
Lowest to $5.4647
NXP / Nexperia
PN5180A0HN/HVQFN40//C1/REEL 13 Q / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP T/R
Need more? Email Us
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $5.1281
Others
Lowest to $28.8819

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7314 $52.3884
14+ $7.1642 $100.2988
22+ $6.9403 $152.6866
30+ $6.7165 $201.4950
39+ $6.4926 $253.2114
52+ $5.8209 $302.6868
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess