EN
  • EN
  • DE

SSL2109AT/1

Part No SSL2109AT/1
Manufacturer NXP / Nexperia
Catalog PMIC - LED Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838787-SSL2109AT/1
Ultra Librarian 3D Model Ultra Librarian SSL2109AT/1 CAD Model

Description

The NXP SSL2109AT/1 is a high-performance, flexible lighting solution designed to meet the needs of advanced solid-state lighting systems. This innovative driver IC is tailored for driving LEDs with high efficiency and precision, making it an ideal choice for a wide range of lighting applications such as residential lighting, commercial illumination, and architectural lighting.

Key Features

  • High Efficiency: The SSL2109AT/1 is engineered to provide a high level of energy efficiency, which is crucial for reducing power consumption and heat generation in LED lighting applications.
  • GreenChip Technology: Incorporating NXP's proprietary GreenChip technology, the SSL2109AT/1 ensures a smaller ecological footprint through low standby power and high energy efficiency.
  • Integrated Dimming Capability: With built-in dimming features, this driver IC allows for smooth and flicker-free dimming, enhancing the user experience and providing versatile lighting options.
  • Wide Input Voltage Range: It supports a broad input voltage range, accommodating various power supplies and ensuring compatibility with global voltage standards.
  • Protection Features: The SSL2109AT/1 includes multiple protection mechanisms such as Over-Temperature Protection (OTP), Under-Voltage Lockout (UVLO), and LED open/short circuit protection, which contribute to the longevity and reliability of the lighting system.

Applications

The versatility of the NXP SSL2109AT/1 makes it suitable for a multitude of LED lighting applications. It can be used in retrofit LED lamps, LED-based decorative and architectural lighting, and intelligent lighting systems that require advanced dimming and color mixing capabilities.

Technical Specifications

The SSL2109AT/1 operates in quasi-resonant mode at high frequencies, which optimizes efficiency and allows for the use of smaller external components. It is compatible with both isolated and non-isolated configurations, providing flexibility in design. The IC also supports external components like inductors and capacitors to fine-tune performance and meet specific application requirements.

For detailed technical specifications, reference designs, and application notes, please visit the NXP Semiconductors official website or contact their support team for further assistance.

You May Also Be Interested in

Rohm Semiconductor
IC LED DRVR
Lowest to $1.1435
Maxim Integrated
IC LED DRIVER CTRLR PWM 20TQFN / LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 20-TQFN-EP (4x4)
Lowest to $13.9086
Maxim Integrated
IC LED DRVR RGLTR PWM 2A 14TSSOP
Lowest to $3.4330
Texas Instruments
IC LED DRV LIN I2C 25.5MA 24WQFN / LED Driver IC 9 Output Linear Switched Capacitor (Charge Pump) I²C, PWM Dimming 25.5mA 24-WQFN (4x4)
Lowest to $1.4753
Rohm Semiconductor
LED DRIVER WITH BUILT-IN PWM SIG
Lowest to $6.1055
Maxim Integrated
IC LED DRV CTRL PWM 10MA 16TSSOP / LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 10mA 16-TSSOP-EP
Lowest to $4.3014
Diodes Incorporated
IC LED DRIVER LINEAR 350MA 6DFN
Lowest to $0.4099
Monolithic Power Systems Inc.
IC LED DRV RGLTR PWM 100MA 24QFN / LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 100mA 24-QFN (4x4)
Lowest to $3.3108
Maxim Integrated
WHITE LED CHARGE PUMP
Lowest to $7.1549

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4130 $58.0210
42+ $2.7997 $117.5874
64+ $2.7131 $173.6384
88+ $2.6253 $231.0264
114+ $2.5375 $289.2750
153+ $2.2754 $348.1362
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,245 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess