EN
  • EN
  • DE

SSTUA32864EC,557

Part No SSTUA32864EC,557
Manufacturer NXP / Nexperia
Catalog Logic - Specialty Logic
Description IC BUFFER 1.8V 25BIT SOT536  /  1:1, 1:2 Configurable Registered Buffer IC 96-LFBGA (13.5x5.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr NXP USA Inc.
Package Tray
Product Status Obsolete
Supply Voltage 1.7V ~ 2V
Number of Bits 25, 14
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 96-LFBGA
Supplier Device Package 96-LFBGA (13.5x5.5)
Base Product Number SSTUA3
Other Names 935279439557,SSTUA32864EC,SSTUA32864EC
Standard Package 1,425
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256334-SSTUA32864EC,557
Ultra Librarian 3D Model Ultra Librarian SSTUA32864EC,557 CAD Model

Description

The SSTUA32864EC,557 is a high-performance, registered clock driver (RCD) designed and manufactured by NXP Semiconductors. This advanced integrated circuit is engineered to meet the rigorous demands of high-speed data transfer and signal processing in a wide array of electronic systems.

Key Features

  • Compatibility: The SSTUA32864EC,557 is designed to be compatible with DDR2 memory modules, providing a seamless interface for memory systems in computing and communication platforms.
  • Performance: With its ability to drive clocks with minimal skew, this RCD ensures the timing accuracy required for high-speed memory operations, contributing to the overall system stability and performance.
  • Power Efficiency: The device operates with a low voltage supply, reducing power consumption and heat generation, which is crucial for maintaining the reliability of densely packed electronic systems.
  • Advanced Packaging: Encased in a TSSOP (Thin Shrink Small Outline Package) with 28 pins, the SSTUA32864EC,557 is optimized for space-saving on PCBs (Printed Circuit Boards), making it an ideal choice for compact devices.
  • Industrial Temperature Range: It is designed to function reliably across a wide temperature range, making it suitable for industrial applications that may be exposed to harsh environmental conditions.

Applications

The SSTUA32864EC,557 is a versatile component that can be utilized in various applications, including:

  • Servers and Workstations
  • Networking Equipment (Routers, Switches, etc.)
  • Telecommunications Systems
  • High-Performance Computing
  • Data Storage Devices

Technical Specifications

Some of the technical specifications for the SSTUA32864EC,557 include:

  • Supply Voltage: 1.8V ±0.1V
  • Operating Temperature Range: -40°C to +85°C
  • Package: 28-TSSOP
  • Low Standby Current
  • Enhanced Signal Integrity

For designers and engineers looking for a reliable and efficient solution for their DDR2 memory interface requirements, the SSTUA32864EC,557 from NXP Semiconductors offers a compelling blend of performance, power efficiency, and durability.

You May Also Be Interested in

Microchip Technology
IC RCVR/LINE DVR CML LV 8-MLF
Lowest to $7.3390
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC 25BIT CONFIG REG BUFF 96-BGA
Lowest to $14.6778
Texas Instruments
IC SCAN-TEST-DEV/XCVR 64-LQFP
Lowest to $11.9288
IDT, Integrated Device Technology Inc
IC BUFFER 25BIT REG DDR2 96-BGA
Lowest to $3.3911
Texas Instruments
IC SCAN-TEST-DEV/XCVR 64-LQFP
Lowest to $25.7425
Texas Instruments
IC 16BIT I-WS BUS TXRX 48-TSSOP
Lowest to $18.1016
Microchip Technology
5V/3.3V DIFFERENTIAL RECEIVER | IC RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
Texas Instruments
IC REG BUFFER 13-26BIT 64-TSSOP
Need more? Email Us
ON Semiconductor
3.3V / 5VECL Differential Receiver/Driver with High Gain
Lowest to $5.6214

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess