EN
  • EN
  • DE

SSTV16857EV,118

Part No SSTV16857EV,118
Manufacturer NXP / Nexperia
Catalog Logic - Specialty Logic
Description IC REG DRIVER 14BIT 56VFBGA  /  Registered Buffer with SSTL_2 Compatible I/O for DDR IC 56-VFBGA (4.5x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr NXP USA Inc.
Series 74SSTV
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Registered Buffer with SSTL_2 Compatible I/O for DDR
Supply Voltage 2.3V ~ 2.7V
Number of Bits 14
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 56-VFBGA
Supplier Device Package 56-VFBGA (4.5x7)
Base Product Number SSTV16857
Other Names 935272535118,SSTV16857EV-T,SSTV16857EV-T
Standard Package 3,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256320-SSTV16857EV,118
Ultra Librarian 3D Model Ultra Librarian SSTV16857EV,118 CAD Model

Description

The SSTV16857EV,118 is a high-performance, low-voltage 16-bit edge-triggered D-type flip-flop with a 3.6V tolerant interface. Manufactured by NXP, a leader in the semiconductor industry, this product is designed for use in applications requiring the capture and storage of digital data. It is particularly well-suited for high-speed operations in computing, telecommunications, and industrial markets.

Key Features

  • Technology: Built using advanced CMOS technology, the SSTV16857EV,118 offers a robust solution for digital data storage and signal processing.
  • Interface Tolerance: With a 3.6V tolerant I/O, it can interface with higher voltage systems, providing greater flexibility in mixed-voltage environments.
  • Speed: The device features a high clock frequency, enabling it to handle fast data rates, which is essential for modern high-speed digital applications.
  • Power Consumption: Low power consumption is a hallmark of this product, making it ideal for power-sensitive applications.
  • Package: It comes in a standard TSSOP package, which is ideal for space-constrained applications.

Applications

The SSTV16857EV,118 is versatile and can be used in a variety of applications. Some of the most common applications include:

  • Servers and high-performance computing systems
  • Communications infrastructure such as switches and routers
  • Industrial control systems
  • Data storage and retrieval systems

Quality and Reliability

NXP is committed to delivering products that meet the highest standards of quality and reliability. The SSTV16857EV,118 is no exception, with rigorous testing and quality control measures in place to ensure it meets the demanding requirements of industrial and commercial applications.

Ordering Information

To order or inquire about the SSTV16857EV,118, customers can contact NXP's sales and distribution network. Detailed product specifications and documentation are available upon request to support technical evaluation and design integration.

You May Also Be Interested in

Adesto Technologies
CMIC, SKL AIO POWER SEQUENCING
Lowest to $0.4090
ON Semiconductor
3.3V / 5VECL Differential Receiver/Driver with High Gain
Lowest to $5.6214
Texas Instruments
IC SCAN-TEST-DEV/XCVR 64-LQFP
Lowest to $11.9288
Texas Instruments
1.5V/1.8V 25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC BUFF CONFIG REG 25BIT 96BGA
Lowest to $10.7443
UPI
QFN-24(4x4) Specialty Logic RoHS
Lowest to $2.0374
Adesto Technologies
INTEL CURIE MODULE, SILEGO POWER
Need more? Email Us
Texas Instruments
8-BIT TTL/BTL REGISTERED TRANSCEIVER | IC 8-BIT TXCVR 52-QFP
Lowest to $19.5871
Texas Instruments
IC 16BIT I-WS BUS TXRX 48-TSSOP
Lowest to $18.1016
Texas Instruments
IC REG BUFFER 13-26BIT 64-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess