The TDA12196PS/N2/3/AA2 is a cutting-edge integrated circuit (IC) designed and manufactured by NXP Semiconductors, a renowned leader in the semiconductor industry. This IC is specifically engineered for advanced television and display systems, offering a comprehensive solution for high-quality video processing and display control.
Key Features
- Advanced Video Processing: Equipped with sophisticated video decoding and processing capabilities, this IC ensures exceptional image quality and color accuracy, delivering an enhanced viewing experience.
- Multi-standard Support: It supports various video standards, making it a versatile choice for global applications, including NTSC, PAL, and SECAM.
- Integrated Audio Processing: Alongside video capabilities, it also features audio processing functions, providing synchronized audio and video output for a cohesive multimedia experience.
Applications
The TDA12196PS/N2/3/AA2 is ideal for a wide range of applications in the consumer electronics market, particularly:
- Standard and High Definition Televisions
- Personal Video Recorders (PVRs)
- Digital Set-Top Boxes
- Media Centers and Home Theater Systems
Technical Specifications
| Parameter |
Value |
| Package Type |
SDIP56 |
| Operating Temperature |
-20°C to +70°C |
| Supply Voltage |
8.6 V to 9.6 V |
| Mounting Type |
Through Hole |
Quality and Reliability
NXP Semiconductors is committed to delivering high-quality products. The TDA12196PS/N2/3/AA2 is manufactured under strict quality control standards, ensuring reliability and performance consistency for every application it serves.
Environmental Consideration
As part of NXP's dedication to environmental stewardship, the TDA12196PS/N2/3/AA2 is designed with eco-friendly materials and complies with international environmental regulations, contributing to a sustainable future.