EN
  • EN
  • DE

TDA3664N1S1135

Part No TDA3664N1S1135
Manufacturer NXP / Nexperia
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1098850-TDA3664N1S1135
Categories OEM Parts(T-Z)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TDA3664N1S1135 CAD Model

Description

The TDA3664N1S1135 is a high-performance, low-dropout voltage regulator from NXP Semiconductors, designed to deliver a stable and reliable power supply in a wide range of electronic applications. This regulator is part of the TDA3664 series, which is known for its efficiency, robustness, and compact form factor, making it an ideal choice for space-constrained applications.

Key Features:

  • Low Dropout Voltage: The TDA3664N1S1135 features a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage. This makes it suitable for battery-operated devices where maximizing battery life is crucial.
  • High Output Current: Capable of delivering an output current of up to 100mA, this voltage regulator can easily handle moderate loads, making it versatile for different types of circuitry.
  • Thermal Protection: The device includes an integrated thermal protection circuit that prevents damage from overheating, enhancing its reliability and longevity.
  • Short-Circuit Protection: With built-in short-circuit protection, the TDA3664N1S1135 safeguards itself and the connected components from potential damage due to accidental short circuits.
  • Wide Operating Temperature Range: It operates over a broad temperature range, making it suitable for industrial and automotive applications that can experience extreme conditions.

Applications:

The NXP TDA3664N1S1135 is highly versatile and can be used in a variety of applications. It is particularly well-suited for:

  • Automotive electronics
  • Industrial control systems
  • Portable and battery-powered devices
  • Microcontroller power supply
  • Consumer electronics

Package and Quality:

The TDA3664N1S1135 is available in a small-outline package, which is designed for optimal heat dissipation and space-saving on the PCB. NXP's commitment to quality ensures that this voltage regulator meets strict industry standards for performance and reliability.

You May Also Be Interested in

Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Toshiba Semiconductor and Storage
Lowest to $16.5541
Kemet
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess