EN
  • EN
  • DE

TDA8511J

Part No TDA8511J
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description 4 x 13 W single-ended power amplifiers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1266337-TDA8511J
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA8511J CAD Model

Description

Product Overview: TDA8511J

The TDA8511J is a high-quality audio amplifier designed and manufactured by NXP Semiconductors. This integrated circuit (IC) is part of NXP's portfolio of audio solutions and is specifically engineered to deliver exceptional sound quality with high power efficiency. It is an ideal choice for a wide range of audio applications including car radios, home audio systems, and portable speakers.

Key Features

  • Amplifier Type: The TDA8511J is a class-B output amplifier, which provides a good balance between efficiency and linearity, ensuring high-quality audio reproduction with minimal distortion.
  • Output Power: It can deliver up to 4 x 13 W of output power into a 4 ohm load, making it capable of driving most standard speakers with ease.
  • Supply Voltage: The IC operates over a wide supply voltage range from 6 V to 18 V, accommodating various power requirements in different systems.
  • Low Quiescent Current: It features a low quiescent current which helps in reducing power consumption when the amplifier is in idle mode, contributing to energy savings and prolonged battery life in portable applications.
  • Protection Features: The TDA8511J incorporates several protection features, including short-circuit protection, thermal protection, and a mute function, ensuring reliable operation and longevity of the IC and the connected speakers.
  • Flexible Use: It is designed for flexibility, capable of being configured in various modes such as two channels, three channels, or four channels, depending on the application requirements.

Applications

The versatility of the TDA8511J makes it suitable for multiple audio applications. It is commonly used in:

  • Car audio systems for enhanced in-vehicle entertainment.
  • Home theater systems to provide immersive sound experiences.
  • Portable audio devices where efficient power consumption is crucial.
  • Public address systems for clear and powerful sound projection.

In summary, the TDA8511J by NXP Semiconductors is a robust and versatile audio amplifier that offers high power, excellent sound quality, and a range of protection features, making it an excellent choice for designers and manufacturers of audio equipment seeking a reliable and efficient audio amplification solution.

You May Also Be Interested in

Rohm Semiconductor
IC AMP D STER 2.3W VQFN024V4040
Lowest to $2.2918
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
ams
IC AMP CLASS AB STEREO 24QFN
Lowest to $35.9182
Texas Instruments
2-W MONO AUDIO POWER AMPLIFIER WITH HEADPHONE DRIVE | IC AMP AUDIO PWR 2W MONO 10MSOP
Lowest to $3.4757
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.1962
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess