EN
  • EN
  • DE

MC10E166FN

Part No MC10E166FN
Manufacturer ON Semiconductor
Catalog Logic - Comparators
Description IC COMP 9BIT MAGNITUDE 28-PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Type Magnitude Comparator
Number of Bits 9
Output Active High
Output Function A<B, A=B, A>B
Supply Voltage - Operating 4.2 V to 5.5 V, -4.2 V to -5.5 V
Current - Output High, Low 50mA, 50mA
Max Propagation Delay @ V, Max CL 1.4ns @ 5V, -
Temperature Range - Operating 0°C to 85°C
Mounting Surface Mount
Win Source Part Number 140968-MC10E166FN
Popularity Medium
Supply and Demand Status Limited
Quantity per package 37
Ultra Librarian 3D Model Ultra Librarian MC10E166FN CAD Model

Description

The MC10E166FN is a high-performance, 5-bit digital-to-analog converter (DAC) designed by ON Semiconductor, a leader in energy-efficient innovations. This component is a part of the ECLinPS MAX™ family, which is known for its high-speed integrated circuits. The MC10E166FN is specifically engineered to meet the demanding requirements of high-speed communication systems and advanced computing applications.

Key Features

  • High-Speed Performance: The MC10E166FN offers a fast conversion rate, making it suitable for applications requiring high-speed data processing and conversion.
  • 5-Bit Resolution: This DAC provides a 5-bit resolution, delivering precise digital-to-analog conversion for critical applications.
  • Differential ECL (Emitter Coupled Logic) Outputs: The differential outputs ensure reduced noise and improved signal integrity, which are essential for high-speed signaling environments.
  • Single +5V Power Supply: The device operates on a single +5V supply, simplifying power management in system design.
  • Monotonicity: The DAC ensures monotonic performance over the entire operating range, which is crucial for maintaining signal fidelity.
  • Thermal and Electrical Specifications: The MC10E166FN is characterized for operation over the full military temperature range of -55°C to +125°C, ensuring reliability under extreme conditions.

Applications

The MC10E166FN is ideal for use in a variety of applications that require high-speed and high-precision digital-to-analog conversion. These include:

  • Telecommunications and Data Communications
  • Automated Test Equipment (ATE)
  • High-Speed Signal Processing
  • Military and Aerospace Systems
  • Medical Imaging Equipment

Quality and Reliability

ON Semiconductor is committed to providing products that meet the highest standards of quality and reliability. The MC10E166FN is manufactured in state-of-the-art facilities, ensuring that each component delivers consistent performance and longevity. Customers can trust ON Semiconductor for their critical application needs, benefiting from the company's extensive experience in high-speed integrated circuit design.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC / Magnitude Comparator Bit Active Low Output A=B 20-SOIC
Lowest to $1.4799
Texas Instruments
IC MAG COMPARATOR 4BIT 16-TSSOP
Lowest to $0.6636
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC / Magnitude Comparator Bit Active Low Output A=B 20-SOIC
Need more? Email Us
Microchip Technology
IC COMPARATOR MAGNITUDE 28PLCC / Magnitude Comparator Bit Active High Output AB 28-PLCC (11.48x11.48)
Need more? Email Us
Texas Instruments
IC COMPARATOR MAGNITUDE 16SOIC / Magnitude Comparator Bit Active High Output AB 16-SOIC
Need more? Email Us
Texas Instruments
IC COMPARATOR ADDRESS 12B 20SOIC / Magnitude Comparator Bit Active High Output 20-SOIC
Lowest to $12.7224
NXP / Nexperia
NEXPERIA 74HC85PW - MAGNITUDE CO
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8BIT 20SO
Lowest to $2.3283
Texas Instruments
IC COMPARATOR IDENTITY 8B 20DIP / Magnitude Comparator Bit Active High Output A=B 20-PDIP
Lowest to $13.5848

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5117 $60.6287
26+ $4.5218 $117.5668
40+ $4.3809 $175.2360
55+ $4.2389 $233.1395
71+ $4.0979 $290.9509
95+ $3.6741 $349.0395
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess