EN
  • EN
  • DE

TDA8595SD/N2,112

Part No TDA8595SD/N2,112
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 64W QUAD 27SIL / Audio Amp Speaker 4-CH Stereo 25W Class-AB Automotive 27-Pin RDBSP Bulk
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Tube
Part Status Obsolete(EOL)
Type Class AB
Output Type 4-Channel (Quad)
Max Output Power x Channels @ Load 64W x 4 @ 2 Ohm
Operating Supply Voltage 8 V ~ 18 V
Features Depop, I2C, Mute, Short-Circuit and Thermal Protection, Standby
Mounting Style Through Hole
Operating Temperature Range -40°C ~ 105°C (TA)
Manufacturer Package 27-RDBS
Package 27-SIP, Formed Leads
Win Source Part Number 796602-TDA8595SD/N2,112
Popularity Medium
Supply and Demand Status Balance
Family Name TDA8595
Introduction Date April 20, 2006
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TDA8595SD/N2,112 CAD Model

Description

The TDA8595SD/N2,112 is a high-performance integrated circuit (IC) designed and manufactured by NXP Semiconductors. This IC is part of NXP's extensive range of automotive-grade audio amplifiers and is specifically crafted to meet the rigorous demands of the automotive industry.

Key Features

  • High Power Output: The TDA8595SD/N2,112 is capable of delivering a high power output, making it suitable for driving powerful audio systems within vehicles.
  • Flexibility: This IC offers a flexible range of applications, being able to operate in various configurations such as BTL (Bridge-Tied Load), SE (Single-Ended), or even in a mixed BTL/SE configuration.
  • Sound Quality: With an emphasis on sound quality, the TDA8595SD/N2,112 ensures low distortion and noise levels, providing a clear and high-quality audio experience.
  • Protection Features: It includes a comprehensive set of protection features such as short-circuit protection, thermal protection, and load dump protection, ensuring reliability and safety in the challenging automotive environment.
  • I2C-Bus Control: The inclusion of I2C-bus control interface allows for advanced control and diagnostics of the amplifier, offering flexibility and ease of integration into modern automotive audio systems.

Applications

The TDA8595SD/N2,112 is primarily used in automotive audio applications, including car radios and sound systems. Its robust design and high-quality audio output make it an ideal choice for manufacturers looking to enhance the in-car entertainment experience.

Product Specifications

  • Product Category: Audio Amplifiers
  • Manufacturer: NXP Semiconductors
  • RoHS: Compliant
  • Mounting Style: SMD/SMT
  • Package / Case: HSOP-24
  • Output Power: Variable based on configuration
  • Operating Temperature Range: -40°C to +85°C
  • Supply Voltage: Typically 6V to 18V

In summary, the TDA8595SD/N2,112 by NXP Semiconductors is a versatile and powerful audio amplifier IC that offers exceptional performance and protection for automotive audio systems. Its ability to deliver high-quality sound with robust protection makes it a top choice for car manufacturers and audio system designers.

You May Also Be Interested in

Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
STMicroelectronics
Triple Amplifier with DC Volume Control
Lowest to $5.3788
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
Rohm Semiconductor
IC AMP D STER 2.3W VQFN024V4040
Lowest to $2.2918
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
Texas Instruments
Smart Amp | IC AUD AMP DGTL 20W 48VQFN
Lowest to $7.1159
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess