EN
  • EN
  • DE

TDA8768H/5/C2

Part No TDA8768H/5/C2
Manufacturer NXP / Nexperia
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840077-TDA8768H/5/C2
Ultra Librarian 3D Model Ultra Librarian TDA8768H/5/C2 CAD Model

Description

NXP TDA8768H/5/C2 Product Overview

The TDA8768H/5/C2 is a high-performance, 8-bit analog-to-digital converter (ADC) designed by NXP Semiconductors. This component is specifically engineered to deliver exceptional speed and accuracy for a wide range of applications, including professional video editing, imaging systems, and digital communication systems.

Key Features

  • High-Speed Performance: The TDA8768H/5/C2 boasts a remarkable conversion rate, making it suitable for high-speed signal processing tasks.
  • Resolution: With its 8-bit resolution, this ADC provides a fine level of detail in digital representation, ensuring precise and accurate digital output.
  • Sampling Rate: It supports a high sampling rate, which is crucial for capturing high-frequency signals without losing fidelity.
  • Dynamic Range: The device offers an excellent dynamic range, allowing it to handle a wide range of input signal levels effectively.
  • Power Efficiency: Designed with power efficiency in mind, the TDA8768H/5/C2 minimizes power consumption, making it ideal for use in power-sensitive applications.

Applications

The versatility of the TDA8768H/5/C2 allows it to be integrated into various systems, including:

  • Professional Video Processing Equipment
  • High-Resolution Imaging Systems
  • Digital Data Acquisition
  • Telecommunications
  • Medical Imaging Devices

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the TDA8768H/5/C2 is no exception. It is manufactured to meet the highest industry standards, ensuring reliability and longevity in demanding environments.

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to consult the TDA8768H/5/C2 datasheet. This document provides in-depth information on electrical characteristics, pin configurations, and application notes to facilitate proper integration into target systems.

Note: The TDA8768H/5/C2 is part of NXP's comprehensive portfolio of electronic components that are designed to meet the evolving needs of the technology sector. With its advanced features and robust design, this ADC represents NXP's dedication to innovation and excellence in semiconductor manufacturing.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.1698 $60.5094
7+ $16.5500 $115.8500
11+ $16.0326 $176.3586
15+ $15.5151 $232.7265
20+ $14.9988 $299.9760
26+ $13.4465 $349.6090
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,350 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess