EN
  • EN
  • DE

TDA9145

Part No TDA9145
Manufacturer NXP / Nexperia
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1001354-TDA9145
Categories OEM Parts(T-Z)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TDA9145 CAD Model

Description

The TDA9145 from NXP Semiconductors is a high-performance integrated circuit designed for advanced television signal processing applications. This innovative chip is part of NXP's commitment to providing cutting-edge technology for the consumer electronics market, especially in the realm of visual display units.

Key Features

  • Advanced Picture Processing: The TDA9145 features sophisticated algorithms that enhance image quality, providing viewers with crisp and vibrant visuals.
  • Multi-Standard Support: It is equipped to handle various broadcasting standards, making it a versatile solution for global applications.
  • Integrated Audio Decoder: The chip includes an audio decoding function that supports NICAM and A2 audio standards, ensuring compatibility with a wide range of audio formats.
  • On-Chip OSD: An On-Screen Display (OSD) generator is integrated into the chip, allowing for user-friendly interaction and display customization without the need for additional components.

Applications

The TDA9145 is ideal for use in a variety of television-related products, including:

  • Standard and high-definition televisions
  • Portable and handheld TVs
  • Set-top boxes and DVRs
  • Media centers and home theater systems

Technical Specifications

The TDA9145 boasts a range of technical features that underscore its capabilities:

  • Powerful video processing with integrated filters and scalers
  • Support for various input formats including composite, S-Video, and component video
  • Robust design for stable operation in diverse environmental conditions
  • Low power consumption for energy-efficient designs

Quality and Reliability

NXP's TDA9145 is manufactured with the highest quality standards, ensuring reliability and longevity in consumer electronics products. The company's dedication to excellence is reflected in their rigorous testing and quality control processes, which the TDA9145 undergoes before reaching the market.

Note: For detailed technical specifications, application notes, and support documentation, please refer to the official NXP TDA9145 datasheet and product manuals.

You May Also Be Interested in

TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Lucent
Need more? Email Us
Lucent
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
STMicroelectronics
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess