EN
  • EN
  • DE

TDA9887TS

Part No TDA9887TS
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description I2C-bus controlled multistandard alignment-free IF-PLL demodulator with FM radio
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1266458-TDA9887TS
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA9887TS CAD Model

Description

NXP TDA9887TS Integrated Circuit

The NXP TDA9887TS is a highly integrated circuit designed to serve as an all-standard IF (Intermediate Frequency) carrier for the demodulation of television signals. This versatile IC is tailored for use in TV sets, VCRs, and PC TV applications, offering an unparalleled solution for analog signal processing in multi-standard environments.

Key Features

  • Multi-Standard Support: Compatible with B/G, I, D/K, M, N television standards, it provides flexibility for global applications.
  • Alignment-Free: The TDA9887TS is designed to be alignment-free, which reduces the production line time and simplifies the overall design process.
  • Integrated Audio Demodulator: Includes an FM/AM audio demodulator for complete sound processing.
  • Automatic Gain Control (AGC): Features a peak sync AGC and a split AGC for optimal signal quality.
  • Positive and Negative Modulation: Capable of handling both positive and negative video modulation.

Advanced Signal Processing

The TDA9887TS integrates advanced signal processing features such as a PLL (Phase-Locked Loop) demodulator, which ensures stable synchronization with the incoming IF signal. This IC also incorporates noise cancellation systems to enhance the clarity of the received signals.

Easy Integration

Designed with the end-user in mind, the TDA9887TS comes in a compact SMD (Surface-Mounted Device) package, making it suitable for modern, space-constrained electronic assemblies. Its I²C-bus control interface allows for easy integration into system designs, enabling communication with microcontrollers or processors to adjust settings or retrieve status information.

Applications

As a versatile IF processing solution, the TDA9887TS is ideal for a wide range of applications. It is commonly used in:

  • Television Receivers
  • Video Cassette Recorders (VCRs)
  • Set-Top Boxes
  • PC TV Tuners

With its robust design and advanced features, the NXP TDA9887TS stands out as a leading choice for manufacturers looking to create high-quality, reliable, and versatile television and video systems.

You May Also Be Interested in

Advanced Micro Devices
Need more? Email Us
NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA
Need more? Email Us
Texas Instruments
Need more? Email Us
Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184
STMicroelectronics
Need more? Email Us
Renesas Electronics America
Lowest to $105.8176
Linear Technology
Lowest to $9.1303
Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578
Atmel
Lowest to $8.5447

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3345 $60.0210
43+ $2.7362 $117.6566
66+ $2.6507 $174.9462
91+ $2.5653 $233.4423
117+ $2.4798 $290.1366
156+ $2.2234 $346.8504
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess