The TDA9975AEL/8/C122 is a high-performance, advanced HDMI 1.4 transmitter solution from NXP Semiconductors designed to meet the needs of high-definition multimedia interface applications. This product is tailored for consumer electronics such as digital TVs, gaming consoles, personal computers, and home theater systems, ensuring a seamless and high-quality transmission of audio and video signals.
Featuring an integrated HDMI 1.4 interface, the TDA9975AEL/8/C122 supports a wide range of video formats, including standard, enhanced, and high-definition video, along with multi-channel digital audio on a single cable. The device is capable of handling video resolutions up to 4K, which guarantees compatibility with the latest visual content and displays.
Key Features:
- High-Definition Support: Compatible with HDMI 1.4 specifications, offering support for 3D video formats and deep color depths, enhancing the visual experience with vivid and lifelike colors.
- Audio Return Channel (ARC): Facilitates the transmission of audio between the TV and audio system, reducing the need for additional audio cables and simplifying the setup.
- Content Type: Supports automatic content type signaling, which allows the TV to optimize picture settings based on content type (e.g., cinema, game, photo).
- Consumer Electronics Control (CEC): Enables control of multiple HDMI-connected devices with a single remote, streamlining user control.
- Robust ESD Protection: Designed with integrated electrostatic discharge protection to safeguard the device against common static electricity damage.
The TDA9975AEL/8/C122 is packaged in a compact LQFP (Low-profile Quad Flat Package) with 122 pins, making it suitable for space-constrained applications. Its low power consumption and advanced features make it an ideal choice for developers looking to create high-quality, reliable multimedia products.
Overall, the TDA9975AEL/8/C122 from NXP stands out as a high-performance HDMI transmitter that delivers superior audiovisual experiences to end-users, while also providing manufacturers with a flexible and efficient solution for their multimedia product designs.