EN
  • EN
  • DE

TEA1532A

Part No TEA1532A
Manufacturer NXP / Nexperia
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 996645-TEA1532A
Categories OEM Parts(T-Z)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TEA1532A CAD Model

Description

The TEA1532A, part of NXP's GreenChip family of products, is a highly integrated Switched-Mode Power Supply (SMPS) control IC designed for compact and efficient power supply solutions. Aimed at low-power applications, this controller IC is ideal for standby and auxiliary power supplies, delivering excellent performance with a minimal external component count.

Key Features

  • GreenChip Technology: The TEA1532A incorporates NXP's GreenChip technology, ensuring high efficiency at low power levels, which is essential for meeting energy-saving regulations.
  • Low Standby Power: It is optimized to achieve very low standby power consumption, making it suitable for applications where energy efficiency is paramount.
  • Integrated Protection Features: The device includes various protection features such as OverVoltage Protection (OVP), OverCurrent Protection (OCP), and OverTemperature Protection (OTP), enhancing the safety and reliability of the power supply.
  • Frequency Modulation: To minimize Electromagnetic Interference (EMI), the TEA1532A employs frequency modulation, which helps in meeting EMI regulatory standards.
  • High-Level Integration: This IC integrates a high-voltage startup circuit, which reduces external components and simplifies the power supply design.

Applications

The TEA1532A is versatile and can be used in a variety of applications. It is particularly well-suited for:

  • Power supplies for LCD monitors and TVs
  • Adapters for notebooks and mobile phones
  • Standby and auxiliary power supplies in PCs and servers
  • Low-power AC-DC converters for home appliances and consumer electronics

Technical Specifications

With a wide supply voltage range and the ability to drive both bipolar and MOSFET transistors, the TEA1532A offers flexibility for designers. It operates in a fixed frequency mode under heavy-load conditions for optimal performance and switches to a frequency reduction mode under light-load conditions for enhanced efficiency.

Environmental Commitment

NXP is committed to environmental sustainability, and the TEA1532A reflects this commitment. It is designed to meet the stringent requirements of energy-efficient power conversion, contributing to the reduction of carbon footprint in electronic products.

You May Also Be Interested in

Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Agere Systems
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess