EN
  • EN
  • DE

TEA1733LT/N1

Part No TEA1733LT/N1
Manufacturer NXP / Nexperia
Catalog PMIC - AC DC Converters, Offline Switchers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case SOP
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 712526-TEA1733LT/N1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TEA1733LT/N1 CAD Model

Description

The TEA1733LT/N1 is a highly integrated circuit manufactured by NXP Semiconductors, designed to deliver efficient and reliable power management solutions. As part of NXP's GreenChip family, this switch mode power supply (SMPS) controller IC is tailored for low-power applications, particularly excelling in adaptors and chargers, providing a greener and more energy-efficient operation.

Key Features

  • Low Standby Power: The device is optimized for low standby power, which is essential for meeting modern energy-saving regulations. This feature significantly reduces the energy consumption when the end application is in standby mode or turned off, but still connected to the power source.
  • High Efficiency: TEA1733LT/N1 provides high efficiency across a wide load range, making it an excellent choice for applications requiring energy efficiency, such as laptop adapters, LED lighting, and other low-power utility devices.
  • Integrated Protections: It includes various protection features such as OverVoltage Protection (OVP), OverCurrent Protection (OCP), and OverTemperature Protection (OTP), ensuring the safety and longevity of the end product.
  • Frequency Jittering: The IC incorporates frequency jittering which helps in reducing Electromagnetic Interference (EMI), thereby simplifying compliance with EMI regulations.
  • Valley Switching: Valley switching for reduced switching losses contributes to the high efficiency of the system.
  • Pinned Package: The device is available in an SO8 package, which is widely used in the industry and allows for straightforward PCB design and assembly processes.

Applications

The TEA1733LT/N1 is suited for a variety of applications where efficient power conversion is crucial. It can be used in:

  • Notebook adapters
  • Power supplies for printers and other office equipment
  • LED lighting systems
  • Standby and auxiliary power supplies

Conclusion

Overall, the TEA1733LT/N1 by NXP is a robust and versatile control IC that meets the demands of modern, energy-conscious electronic devices. Its integration of advanced features with an emphasis on energy efficiency makes it a go-to solution for designers looking to create smaller, greener, and more reliable power supplies.

You May Also Be Interested in

ON Semiconductor
IC OFFLINE SWITCH FLYBACK 9SOIC
Lowest to $3.0036
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
Lowest to $1.5632
ON Semiconductor
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $2.9324
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $1.5356
Diodes Incorporated
IC OFFLINE SWITCH FLYBACK 7SO / Converter Offline Flyback Topology 60kHz 7-SO
Lowest to $1.1142
ON Semiconductor
IC OFFLINE SWITCH
Need more? Email Us
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
Lowest to $1.0043
Power Integrations
IC OFFLINE SWITCH FLYBACK 12ESOP / Converter Offline Flyback Topology 120kHz ~ 136kHz 12-ESOP
Lowest to $1.1642
Renesas Electronics America
IC OFFLIN CONV SEC SIDE SR 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.1354 $61.3540
23+ $5.0346 $115.7958
36+ $4.8764 $175.5504
49+ $4.7193 $231.2457
64+ $4.5623 $291.9872
85+ $4.0899 $347.6415
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess