EN
  • EN
  • DE

TEA19161T/1Y

Part No TEA19161T/1Y
Manufacturer NXP / Nexperia
Catalog PMIC - Power Supply Controllers, Monitors
Description IC PFC CTRLR DCM 500KHZ 16SO  /  Power Supply Controller Power Supply Controller, Notebook Computers 16-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors
Mfr NXP USA Inc.
Series GreenChip™
Package Tape & Reel (TR)
Product Status Obsolete
Applications Power Supply Controller, Notebook Computers
Voltage - Input 18.3V ~ 19.8V
Voltage - Supply 10.6V ~ 11.4V
Current - Supply 5.6 mA
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SO
Base Product Number TEA19161
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935304605518
Standard Package 2,500
Win Source Part Number 1028646-TEA19161T/1Y
Ultra Librarian 3D Model Ultra Librarian TEA19161T/1Y CAD Model

Description

Introducing the TEA19161T/1Y Switched Mode Power Supply Controller

The TEA19161T/1Y is a state-of-the-art controller IC designed by NXP Semiconductors, aimed at enhancing the efficiency and performance of switched mode power supplies (SMPS). This advanced controller is a part of NXP's GreenChip™ technology, which is synonymous with energy efficiency and power conservation. The TEA19161T/1Y is particularly suitable for applications such as power adapters, LED lighting, and flat-panel televisions where high efficiency, reliability, and low standby power are of paramount importance.

At the core of the TEA19161T/1Y's functionality is its resonant topology, which enables zero-voltage switching (ZVS) for reduced switching losses. This feature not only improves overall efficiency but also allows the controller to operate at a lower temperature, extending the life of the power supply. The device is also equipped with a range of protection features including overvoltage, overcurrent, and overtemperature protections, ensuring safe operation under a variety of conditions.

The TEA19161T/1Y is designed to work seamlessly with NXP's TEA19162T secondary side controller to create a complete power supply solution. When combined, these controllers can achieve excellent cross-regulation and dynamic response, making them ideal for demanding applications. The TEA19161T/1Y also supports burst mode operation, which significantly lowers the power consumption during light-load and standby conditions, helping to meet stringent energy-saving standards.

Integrating the TEA19161T/1Y into a power supply design is made easier with its compact SO8 package, which minimizes the footprint on the PCB and simplifies the layout. The controller's built-in high-voltage startup source ensures a reliable startup while minimizing external components. Additionally, the IC's frequency modulation helps to mitigate electromagnetic interference (EMI), contributing to compliance with EMI regulations.

Overall, the TEA19161T/1Y from NXP is a sophisticated and versatile controller IC that promises to deliver high efficiency, robust protection, and low standby power for a range of power supply applications. Its advanced features and design enable power supply designers to meet the increasing demands for energy-efficient and reliable power solutions.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC MONITOR PC PS OUTPUT 14-SOP
Lowest to $0.4897
STMicroelectronics
DIGITALLY PROGRAMMABLE SECONDARY HOUSEKEEPING CONTROLLER | IC CTRLR HOUSEKEEPING BCD 20SOIC
Need more? Email Us
Analog Devices Inc.
IC OVERVOLT PROT CTRLR
Lowest to $1.8719
Fairchild/ON Semiconductor
IC CTLR SR SYNC RECT LLC 8SOIC
Lowest to $0.8882
ON Semiconductor
SECONDARY SIDE SYNCHRONOU
Lowest to $0.9014
Analog Devices Inc.
IC PB ON/OFF CTRLR TSOT23-8
Lowest to $5.6285
Analog Devices Inc.
IC SEQUENCER/SUPERVISOR 48TQFP
Lowest to $26.1163
Renesas Electronics America
IC REG CTRLR BOOST/FLYBACK 8DFN
Need more? Email Us
ON Semiconductor
SECONDARY SIDE SYNCHRONOU
Lowest to $0.4833

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess