EN
  • EN
  • DE

TEA1999TK/2J

Part No TEA1999TK/2J
Manufacturer NXP / Nexperia
Catalog PMIC - Power Supply Controllers, Monitors
Description IC CTRLR SYNC RECT HVSON8  /  Power Supply Controller Active/Synchronous Rectification Controller 8-HVSON (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors
Mfr NXP USA Inc.
Series GreenChip™
Package Tape & Reel
Applications Active/Synchronous Rectification Controller
Voltage - Supply 0V ~ 21V
Current - Supply 250 µA
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 8-VDFN Exposed Pad
Supplier Device Package 8-HVSON (3x3)
Base Product Number TEA1999
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935375033118,568-15285-1,568-15285-2,568-15285-6
Standard Package 12,000
Win Source Part Number 1128441-TEA1999TK/2J
Ultra Librarian 3D Model Ultra Librarian TEA1999TK/2J CAD Model

Description

The TEA1999TK/2J, a state-of-the-art synchronous rectifier controller chip, is a flagship product from NXP Semiconductors, a leader in the electronic components industry. This advanced chip is specifically designed to enhance the efficiency of switch mode power supplies (SMPS) used in a variety of applications, including but not limited to, adapters for notebooks, smartphones, and tablets, as well as for LED TV power supplies.

Key Features

  • High Efficiency: The TEA1999TK/2J is engineered to provide high efficiency at both heavy and light loads, which is crucial for energy-saving in modern electronic devices.
  • Advanced Control: It comes with an innovative control system that ensures synchronous rectification is optimally timed, reducing power loss and improving overall performance.
  • Energy Saving: Its energy-saving features comply with global energy efficiency standards, making it an environmentally friendly choice for power supply design.
  • Compact Design: The chip's small footprint allows for more compact power supply designs, providing more room for other components or enabling smaller end products.

Technical Specifications

  • Package: HVSON10
  • Supply voltage range: 4.5 V to 28 V
  • Operating temperature range: -40°C to +125°C
  • Protection features: Under-voltage lockout (UVLO), over-voltage protection (OVP), and thermal shutdown.

Applications

The TEA1999TK/2J is versatile and can be used in various applications, ensuring that power supplies are more reliable and efficient. It is particularly well-suited for:

  • Notebook adapters
  • Smartphone and tablet chargers
  • LED TV power supplies
  • Any SMPS that requires high efficiency and reliability

Why Choose TEA1999TK/2J?

With its combination of high efficiency, advanced control features, and compact design, the TEA1999TK/2J from NXP is an excellent choice for manufacturers looking to improve the performance and energy efficiency of their power supplies. Its compliance with stringent energy standards also makes it a future-proof component for next-generation electronic devices.

You May Also Be Interested in

Intel
IC CONTROLLER HOT SWAP 14SOIC
Lowest to $6.0698
Analog Devices Inc.
ISOLATED FLYBACK CONTROLLER W/LI
Lowest to $7.5780
Texas Instruments
Processor Supervisor 1.25V 3 Open Drain 6-Pin SOT-23 T/R / Simple Power Sequencer | IC PWR SUPPLY SEQUENCER SOT23-6
Lowest to $0.7128
Rochester Electronics
DIGITAL CONTROLLER FOR ISOLATED
Lowest to $10.0427
Diodes Incorporated
IC SECONDARY SIDE CTRLR SOT26
Lowest to $0.2669
Analog Devices Inc.
ISOLATED ACTIVE CLAMP FOR
Lowest to $12.4934
Renesas Electronics America
IC VOLT MONITOR PRECISION
Lowest to $7.1967
Texas Instruments
Secondary Side Post Regulator / Synchronous Buck Controller
Lowest to $9.5161
Rochester Electronics
SWITCHING CONTROLLER
Lowest to $1.6320

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2626 $50.5040
100+ $1.0360 $103.6000
150+ $1.0036 $150.5400
210+ $0.9713 $203.9730
270+ $0.9389 $253.5030
360+ $0.8418 $303.0480
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,314 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess