EN
  • EN
  • DE

LT5515EUF#PBF

Part No LT5515EUF#PBF
Manufacturer Linear Technology
Catalog RF Demodulators
Description IC DEMODULATOR QUADRATURE 16-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Demodulator
LO Frequency 1.5GHz to 2.5GHz
RF Frequency 1.5GHz to 2.5GHz
P1dB 9dBm
Gain -0.7dB
Noise Figure 16.8dB
Operating Supply Current 160mA
Supply Voltage - Operating 4 V to 5.25 V
Case / Package 16-QFN (4x4)
Win Source Part Number 002771-LT5515EUF#PBF
Ultra Librarian 3D Model Ultra Librarian LT5515EUF#PBF CAD Model

Description

The LT5515EUF#PBF is a high-performance RF mixer from Linear Technology, a brand of Analog Devices, designed to cater to the demanding needs of wireless communication systems. This product is part of Linear Technology's extensive range of radio frequency integrated circuits (RFICs) that are known for their reliability, precision, and performance.

Key Features

  • Frequency Range: The LT5515EUF#PBF mixer operates over a wide frequency range, making it suitable for various applications including base stations, cable modems, and wireless LANs.
  • High Linearity: This device provides excellent linearity which is crucial for maintaining signal integrity in complex modulation schemes.
  • Low Noise Figure: With a low noise figure, the mixer ensures minimal degradation of the signal-to-noise ratio, which is vital for high-performance communication systems.
  • Integrated LO Buffer: The inclusion of an integrated local oscillator (LO) buffer simplifies design and reduces the need for additional external components.
  • Single-Ended RF and LO Ports: The mixer's single-ended RF and LO ports allow for easier interfacing and reduced complexity in circuit design.

Applications

The LT5515EUF#PBF is versatile and can be used in a wide range of applications, including:

  • Cellular Base Stations
  • Wireless Infrastructure
  • Broadband Wireless Access Systems
  • High Performance Receivers

Quality and Reliability

Linear Technology is renowned for its commitment to quality, and the LT5515EUF#PBF is no exception. It is manufactured to the highest standards to ensure consistent performance and reliability in even the most demanding environments.

Package Information

The LT5515EUF#PBF comes in a compact 16-lead QFN package, which is designed for space-constrained applications without compromising on performance. The package is RoHS compliant and is designed with environmentally friendly materials.

Conclusion

With its robust feature set, the LT5515EUF#PBF from Linear Technology stands out as a premium choice for designers looking to create high-performance RF systems. Its wide frequency range, high linearity, low noise figure, and integrated LO buffer make it a highly efficient and reliable component for various communication applications.

You May Also Be Interested in

ON Semiconductor
IC RDS DEMODULATION 24SOIC
Need more? Email Us
ON Semiconductor
IC RDS DEMODULATION 30SSOP
Lowest to $3.5874
Maxim Integrated
RF Demodulator IC 40MHz ~ 300MHz 28-WFQFN Exposed Pad
Lowest to $32.2060
Linear Technology
IC DEMODULATOR QUADRATURE 16-QFN
Need more? Email Us
ON Semiconductor
IC RDS DEMODULATION 24SOIC
Need more? Email Us
Maxim Integrated
IC RECEIVER IF 28-TQFN
Lowest to $1.1758
STMicroelectronics
IC DEMODULATOR SGL RDS 16TSSOP / Dmod Automotive 16-Pin TSSOP T/R
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR I/Q QUAD 40LFCSP
Lowest to $72.1805
SANYO Semiconductor (U.S.A) Corporation
RDS Demodulation IC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.0979 $63.6853
16+ $7.4648 $119.4368
24+ $7.2315 $173.5560
34+ $6.9981 $237.9354
43+ $6.7648 $290.8864
58+ $6.0649 $351.7642
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,150 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess